Products specifications

Package Bulk
Product Status Obsolete
Applications Industrial Automation
Pressure Type Vented Gauge
Operating Pressure 142.14PSI (980kPa)
Output Type NPN - Open Collector
Output 1 V ~ 5 V
Accuracy ±3%
Voltage - Supply 12V ~ 24V
Port Size Male - 1/8" (3.18mm) NPT
Port Style Threaded
Termination Style Cable
Maximum Pressure 71.07PSI (490kPa)
Operating Temperature -10°C ~ 55°C
Package / Case Module Box with Display
Ultra Librarian 3D Model Ultra Librarian E8CC-B10C CAD Model

Description

NULL

You May Also Be Interested in

Honeywell
SENSOR 0.36PSID 0.19" .02V
Need more? Email Us
ECAD model for DCXL10DS
Infineon Technologies
IC ANLG ABSOLUTE PRES SNSR DSOF8 / Pressure Sensor
Need more? Email Us
ECAD model for KP214E2611XTMA1
Honeywell
SENSOR 30PSIA 0.1V / Pressure Sensor 30PSI (206.84kPa) Absolute Cell w/Body O-Ring 0 mV ~ 100 mV Cylinder
Need more? Email Us
ECAD model for 19C030PA1L
Omron
DIFF. PRESS SENSING HD 10M CBL
Need more? Email Us
ECAD model for ZN-DPS15C-S
Honeywell
SENSOR 30PSIC 0.14" 0.1V / Pressure Sensor ±30PSI (±206.84kPa) Compound Male - 0.14" (3.56mm) Tube 0 mV ~ 100 mV (10V) 4-SIP Module
Lowest to $76.8182
ECAD model for 26PCDFG2G
Omron
SENSOR PRESSUR 1-5V 0-100KPA NPN
Need more? Email Us
ECAD model for E8CB-01C
Sensirion AG
SENSOR 0.018PSID 0.2" 16BIT 3SIP / Pressure Sensor ±0.018PSI (± 0.125kPa) Differential Male - 0.2" (5.2mm) Tube, Dual 16 b 3-SIP Module
Lowest to $44.0060
ECAD model for SDP610-125PA
Honeywell
SENSOR 60PSIA 12BIT 4SIP
Need more? Email Us
ECAD model for SSCSNNN060PA2A3
TE Connectivity
Peizoresistive Sensor, Different
Need more? Email Us
ECAD model for 4515DO-DS3AI010DPF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention