EN
  • EN
  • DE

A1338LLETR-T

Part No A1338LLETR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 360DEG SOLDER TAB / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Mfr Allegro MicroSystems, LLC
Package Tape & Reel
Product Status Active
For Measuring Angle
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 360°, Continuous
Output SENT, SPI
Output Signal Programmable
Actuator Type External Magnet, Not Included
Voltage - Supply 3.7V ~ 18V
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 150°C (TA)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number A1338
Standard Package 8,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848023-A1338LLETR-T
Ultra Librarian 3D Model Ultra Librarian A1338LLETR-T CAD Model

Description

The A1338LLETR-T is an angle and linear position sensor based on Hall effect technology.

  • Voltage Supply: 3.7V to 18V
  • Output Signals: SENT, SPI
  • Package: 14-TSSOP (Surface Mount)
  • Temperature Range: -40°C to 150°C
  • Standard Package: 8,000 pieces
  • Status: Active
  • Manufacturer: Allegro MicroSystems, LLC
  • ECCN Compliance: Yes
  • REACH Compliance: Yes

You May Also Be Interested in

TE Connectivity
RESOLVER HOLLOW SHAFT
Need more? Email Us
Honeywell
SPEED AND POSITION
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Lowest to $115.6717
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Infineon Technologies
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Need more? Email Us
SICK, Inc.
Sensor Linear Position T-Slot Cable
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9962 $59.9240
47+ $2.4585 $115.5495
73+ $2.3816 $173.8568
101+ $2.3048 $232.7848
130+ $2.2280 $289.6400
174+ $1.9975 $347.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess