EN
  • EN
  • DE

SD3410-001

Part No SD3410-001
Manufacturer Honeywell
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 880NM TO46 / Photodiode 880nm 75µs 90°
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr Honeywell Sensing and Productivity Solutions
Package Bulk
Product Status Obsolete
Wavelength 880nm
Response Time 75µs
Current - Dark (Typ) 250nA
Viewing Angle 90°
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Other Names 2266-SD3410-001
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1234973-SD3410-001
Ultra Librarian 3D Model Ultra Librarian SD3410-001 CAD Model

Description

The SD3410-001 is a pressure sensor belonging to Honeywell's SD series. This sensor is designed to measure pressure in diverse applications, providing reliable and accurate performance. Honeywell's SD series is known for its robust design and suitability for demanding environments.

Applications:

  • Industrial Automation: Pressure monitoring in automated systems, ensuring efficient and safe operation.
  • HVAC Systems: Precise control of air and fluid pressure within heating, ventilation, and air conditioning systems for optimal energy efficiency.
  • Medical Equipment: Accurate pressure measurement in medical devices like ventilators, anesthesia machines, and patient monitoring systems.
  • Aerospace Applications: Monitoring and controlling pressure in aircraft systems, contributing to flight safety and efficiency.
  • Automotive Industry: Sensing pressure in engine management systems, brake systems, and tire pressure monitoring systems (TPMS).

Features:

  • High Accuracy: Delivers precise pressure measurements for reliable system control.
  • Robust Design: Withstands harsh environmental conditions, ensuring long-term durability.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Analog Output: Provides a simple and direct interface with microcontrollers and other electronic circuits.
  • Temperature Compensation: Minimizes the impact of temperature variations on measurement accuracy.

Benefits:

  • Enhanced System Performance: Accurate pressure data enables precise control and optimization of system parameters.
  • Increased Reliability: Robust construction ensures consistent and dependable operation in challenging environments.
  • Reduced Maintenance Costs: Durable design minimizes the need for frequent maintenance and replacements.
  • Improved Safety: Precise pressure monitoring helps prevent equipment failures and ensures safe operating conditions.
  • Simplified System Integration: Analog output simplifies the process of incorporating the sensor into existing control systems.

Additional Details:

The SD3410-001 typically utilizes a piezoresistive sensing element to convert pressure into an electrical signal. The sensor's specific pressure range, accuracy specifications, and operating temperature range are detailed in the product datasheet. It is critical to consult the datasheet for comprehensive electrical and mechanical specifications before integrating the sensor into a specific application. Honeywell offers application notes and technical support to assist engineers in the proper implementation and use of their pressure sensors.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $1.5131
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
Opto Diode Corp
PBSE 2-STAGE COOLED IR DETECTOR / Photodiode 4300nm ~ 4500nm TO-8 Style, 6 Leads
Need more? Email Us
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.8732
OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess