EN
  • EN
  • DE

SFH2400

Part No SFH2400
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description Silicon PIN Photodiode with Very Short Switching Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Category Sensors,Transducers
Family Optical Sensors - Photodiodes
Win Source Part Number 189216-SFH2400
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian SFH2400 CAD Model

Description

The SFH2400 is a silicon NPN epitaxial planar phototransistor manufactured by OSRAM Opto Semiconductors. This device is designed to be highly sensitive to visible and near-infrared radiation, making it suitable for a wide variety of light detection applications. Its construction provides reliable and consistent performance in various environments.

Applications

  • Light barriers
  • Optical switches
  • Position sensors
  • Level sensors
  • Edge detection

Features

  • High sensitivity to visible and near-infrared radiation
  • NPN epitaxial planar silicon phototransistor construction
  • Wide operating temperature range
  • Fast switching speeds
  • Compact package for easy integration

Benefits

  • Reliable and accurate light detection
  • Efficient conversion of light into electrical signals
  • Easy integration into electronic circuits
  • Versatile for numerous light-sensing applications
  • Long operating life

Technical Specifications

  • Package Type: Plastic
  • Spectral Range of Sensitivity: Primarily visible and near-infrared
  • Collector-Emitter Voltage (VCEO): Refer to the datasheet
  • Collector Current (IC): Varies based on irradiance
  • Dark Current: Low for minimal signal noise
  • Operating Temperature Range: Defined by the datasheet for optimal performance

The SFH2400 phototransistor offers a robust and effective solution for light detection needs across diverse applications. Its sensitivity, fast response, and ease of integration make it a favorable choice for engineers in sensor design.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
Honeywell
PHOTODIODE PILL PACK / Photodiode Module 2-Pin Metal Can
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $4.5960
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
TT Electronics
SENSOR PHOTODIODE 890NM / PIN Sili con Photodiode
Lowest to $1.0871

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6504 $58.5360
220+ $0.5338 $117.4360
340+ $0.5170 $175.7800
465+ $0.5003 $232.6395
600+ $0.4837 $290.2200
800+ $0.4336 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,414 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess