EN
  • EN
  • DE

FSS020WNSR

Part No FSS020WNSR
Manufacturer Honeywell
Catalog Force Sensors
Description SENSOR FORCE SURF MOUNT 0-20N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Force Sensors - Industrial
Mfr Honeywell Sensing and Productivity Solutions
Series FSS-SMT
Package Tape & Reel
Operating Force 0 ~ 20N
Output Analog, Ratiometric
Sensor Type Resistive
Accuracy ±0.5%
Voltage - Supply 3.3V ~ 12.5V
Actuator Type Ball
Includes Sensor
Temperature Range - Operating -40°C ~ 85°C
Base Product Number FSS020
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1352057-FSS020WNSR
Ultra Librarian 3D Model Ultra Librarian FSS020WNSR CAD Model

Description

The FSS-SMT force sensor is an analog, ratiometric output type sensor with a ball actuator type.

  • Output Type: Analog, Ratiometric
  • Actuator Type: Ball
  • Operating Force: 0 ~ 20N
  • Applications: Industrial Force Sensing
  • Voltage - Supply: 3.3V ~ 12.5V
  • Packaging: Tape & Reel (TR)
  • Standard Package: 25
  • Termination Style: Sensor
  • Accuracy: ±0.5%
  • Operating Temperature: -40°C ~ 85°C

You May Also Be Interested in

TE Connectivity
SENSOR TENSE LOAD CELL
Lowest to $10.5941
TE Connectivity
SENSOR FORCE LOAD CELL 25LBS
Need more? Email Us
TE Connectivity
FC23 AMPLIFIED 2FT CABLE 250L
Need more? Email Us
Honeywell
SENSOR FORCE SENSING RES 0-20N
Need more? Email Us
TE Connectivity
SENSOR FORCE LOAD CELL 3.3LBS
Lowest to $110.4131
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 2.2LBS
Need more? Email Us
Honeywell
SENSOR FORCE SENSING RES 0-5N
Need more? Email Us
TE Connectivity
SENSOR FORCE LOAD CELL 1000LBS
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 100LBS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess