EN
  • EN
  • DE

FC2231-0000-0025-L

Part No FC2231-0000-0025-L
Manufacturer TE Connectivity
Catalog Force Sensors
Description SENSOR FORCE LOAD CELL 25LBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Operating Force 11.34kgf (25lbs)
Output 0.5 V ~ 4.5 V
Sensor Type Load Cell
Accuracy ±1%
Compensated Temperature 0°C ~ 50°C
Voltage - Supply 5V
Actuator Type Pushbutton
Actuator Style/Size Round, 6mm
Includes Sensor
Temperature Range - Operating -40°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599347-FC2231-0000-0025-L
Ultra Librarian 3D Model Ultra Librarian FC2231-0000-0025-L CAD Model

Description

N

You May Also Be Interested in

Diodes Incorporated
SENSOR TENSE LOAD CELL
Need more? Email Us
Honeywell
FMA SERIES FORCE SENSOR, COMPENS / Force Sensing Resistor Force Sensor 0.51kgf (1lb)
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 5000LBS
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 0-20N
Need more? Email Us
Honeywell
SENSOR FORCE SURF MOUNT 1.124LBS
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 25LBS
Need more? Email Us
Adafruit Industries LLC
STRAIN GAUGE LOAD CELL - 4 WIRES
Lowest to $10.2206
TE Connectivity
FC23 AMPLIFIED 2FT CABLE 1000L
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 2.2LBS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess