EN
  • EN
  • DE

C1206X474M025T

Part No C1206X474M025T
Manufacturer Holystone
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979024-C1206X474M025T
Categories OEM Parts(C-E)
Manufacturer Holystone
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1206X474M025T CAD Model

Description

The Holystone C1206X474M025T is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. It offers a capacitance value of 0.47µF (470nF) with a voltage rating of 25V. The 1206 case size makes it suitable for automated assembly processes.

Applications

  • Bypass Capacitors: Used to filter noise and provide a stable voltage supply in electronic circuits.
  • Decoupling Capacitors: Employed to reduce voltage fluctuations and improve signal integrity in digital circuits.
  • Filtering: Utilized in filtering circuits to remove unwanted frequencies and noise.
  • Timing Circuits: Can be used in timing circuits for setting delays and pulse widths.
  • Energy Storage: Used for storing small amounts of electrical energy in various electronic applications.

Features

  • Capacitance: 0.47µF (470nF) capacitance value.
  • Voltage Rating: 25V voltage rating.
  • Case Size: 1206 case size (3.2mm x 1.6mm).
  • Ceramic Dielectric: Uses a ceramic dielectric material for stable performance.
  • SMD (Surface Mount Device): Designed for surface mount assembly.
  • Temperature Coefficient: Typically X7R dielectric, offering stable capacitance over a wide temperature range.
  • High Reliability: Provides reliable performance and long operational life.

Benefits

  • Stable Performance: Offers stable capacitance over a wide temperature range, ensuring reliable operation.
  • Effective Noise Filtering: Reduces noise and voltage fluctuations, improving circuit performance.
  • Compact Size: Small 1206 case size allows for high-density board designs.
  • Easy Assembly: Designed for automated surface mount assembly, reducing manufacturing costs.
  • Wide Availability: Readily available and widely used in various electronic applications.

Additional Details

The C1206X474M025T is typically used in reflow soldering processes. The X7R dielectric ensures the capacitance remains relatively stable over a temperature range of -55°C to +125°C. For specific performance characteristics, consult the Holystone datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess