EN
  • EN
  • DE

HMA2701BR1V

Part No HMA2701BR1V
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 4SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name HMA270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873703-HMA2701BR1V
Ultra Librarian 3D Model Ultra Librarian HMA2701BR1V CAD Model

Description

The ON Semiconductor HMA2701BR1V is a high-performance optocoupler designed to meet the stringent requirements of high-speed signal isolation and data communication. This device is particularly well-suited for applications where electrical isolation is critical for system reliability and safety, such as industrial controls, power supplies, and data communication systems.

Key Features

  • High Isolation Voltage: The HMA2701BR1V offers an isolation voltage of 3750 Vrms, providing excellent protection against high-voltage spikes and surges, ensuring reliable operation even in harsh electrical environments.
  • High-Speed Data Transmission: With a fast switching capability, this optocoupler is capable of high-speed data transmission, making it ideal for digital signal isolation in communication interfaces like RS232, RS485, and CAN bus.
  • Low Power Consumption: The device operates with low power consumption, which is critical for energy-sensitive applications and contributes to overall system efficiency.
  • Wide Operating Temperature Range: It can operate over a wide temperature range from -55°C to +100°C, ensuring stable performance across diverse operating conditions.
  • Compatible with Standard Logic Levels: The HMA2701BR1V is compatible with TTL and CMOS logic levels, facilitating easy integration with a wide range of microcontrollers and digital circuits.

Applications

  • Isolated Line Receiver
  • Computer Peripheral Interface
  • Microprocessor System Interface
  • Digital Isolation for A/D, D/A Conversion
  • Switching Power Supply
  • Industrial Control Systems

The HMA2701BR1V from ON Semiconductor is packaged in a compact, surface-mountable SOP-4 package, making it easy to incorporate into various circuit designs without taking up significant board space. Its robust design ensures that it can withstand the demands of modern electronic systems, providing a reliable and durable isolation solution. Whether you're designing for industrial, commercial, or consumer electronics, the HMA2701BR1V optocoupler is an excellent choice for ensuring signal integrity and electrical isolation.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess