EN
  • EN
  • DE

HT9212C

Part No HT9212C
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009964-HT9212C
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT9212C CAD Model

Description

The HT9212C is a dual operational amplifier (op-amp) integrated circuit manufactured by Holtek. Operational amplifiers are versatile analog building blocks used in a wide range of electronic circuits for amplification, filtering, signal conditioning, and other functions.

Applications:

  • Audio amplifiers
  • Active filters
  • Signal conditioning circuits
  • Instrumentation amplifiers
  • Voltage comparators

Features:

  • Dual op-amp in a single package
  • Low input bias current
  • High open-loop gain
  • Wide supply voltage range
  • Internal frequency compensation
  • Short circuit protection

Benefits:

  • Versatile: Can be used in a wide range of analog circuit applications.
  • High gain: Provides high open-loop gain for accurate amplification.
  • Low noise: Low input bias current contributes to low noise operation.
  • Stable: Internal frequency compensation ensures stable operation.
  • Protected: Short circuit protection prevents damage from accidental short circuits.
  • Cost-effective: Dual op-amp in a single package reduces component count and cost.

Additional Details:

The HT9212C contains two independent operational amplifiers in a single package, allowing for more compact and efficient circuit designs. The input bias current is typically low, which reduces the loading on the signal source. The high open-loop gain ensures accurate amplification of the input signal. The wide supply voltage range allows the op-amp to be used in various applications with different voltage requirements. The internal frequency compensation ensures stable operation by preventing oscillations. The short circuit protection feature protects the op-amp from damage if the output is accidentally shorted to ground or another voltage source.

Holtek is a reputable manufacturer of microcontrollers and analog ICs, and their operational amplifiers are widely used in various electronic applications.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess