Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Coil Current 28.1 mA
Coil Power 140 mW
Coil Resistance 178 Ω
Coil Type Non-Latching
Coil Voltage (DC) 5 V
Contact Current Rating 2 A
Contact Material Gold, Ruthenium
Height 5.65 mm
Max Current Rating 2 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 220 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 5
Number of Poles 1
Operate Time 3 ms
REACH SVHC Unknown
Relay Type Telecom
Release Time 3 ms
RoHS Compliant
Schedule B 8536490050
Termination Gull Wing
Throw Configuration SPDT
Width 6 mm
Win Source Part Number 1017590-IMC03GR
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMC03GR CAD Model

Description

This TE Connectivity relay is a telecom type non-latching relay with a maximum voltage rating of 250 VAC and 220 VDC.

  • Coil Resistance: 178 Ω
  • Coil Current: 28.1 mA
  • Coil Power: 140 mW
  • Throw Configuration: SPDT
  • Poles: one
  • Pins: five
  • Termination: gull wing and SMD/SMT
  • Contact Material: gold and ruthenium
  • Operate Time: 3 ms
  • Release Time: 3 ms
  • Height: 5.65 mm
  • Width: 6 mm
  • Category: signal relays
  • Contact Current Rating: 2 A
  • RoHS: compliant
  • Supply and Demand Status: shortage

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 10A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $4.8896
ECAD model for JS1A-24V-F
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V / General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Need more? Email Us
ECAD model for KRPA-14DN-24
Panasonic
RELAY GEN PURPOSE DPST 8A 12V / General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Need more? Email Us
ECAD model for DK2A-12V
Panasonic
RELAY GEN PURPOSE SPST 30A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
Lowest to $17.7226
ECAD model for HE1AN-DC24V
TE Connectivity
RELAY GEN PURPOSE SPST 8A 5V / General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Need more? Email Us
ECAD model for RYA32005
Omron
RELAY TELECOM DPDT 1A 3VDC / Telecom Relay DPDT (2 Form C) Through Hole
Lowest to $1.1695
ECAD model for G6K-2P-Y DC3
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 5VDC
Lowest to $8.5706
ECAD model for V23079E1201B301
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
Need more? Email Us
ECAD model for T92P11A22-120
TE Connectivity
Signal Relay 5VDC 2A SPDT (10mm 7.5mm 5.65mm) SMD Automotive
Lowest to $6.5000
ECAD model for IMC03GR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5000 $52.0000
19+ $5.3334 $101.3346
30+ $5.1667 $155.0010
40+ $5.0000 $200.0000
52+ $4.8334 $251.3368
70+ $4.3334 $303.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,506 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention