EN
  • EN
  • DE

HT7551-3

Part No HT7551-3
Manufacturer Holtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825151-HT7551-3
Ultra Librarian 3D Model Ultra Librarian HT7551-3 CAD Model

Description

The HT7551-3 is a low dropout linear regulator (LDO) from Holtek. It is designed to provide a stable and regulated output voltage from a higher input voltage, with minimal voltage drop across the regulator. The HT7551-3 delivers a fixed 3.0V output. This regulator is ideal for use in portable devices and battery-powered applications where efficiency and small size are critical.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Consumer electronics
  • Backup power supplies
  • Voltage regulation in noisy environments

Features:

  • Low dropout voltage: Typically 170mV at 100mA
  • Fixed output voltage: 3.0V
  • High output voltage accuracy: ±3%
  • Low quiescent current: Typically 4μA
  • Over current protection
  • Over temperature protection
  • Short circuit protection
  • Input voltage range: Up to 12V
  • SOT-89 package

Benefits:

  • Extended battery life: The low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Stable output voltage: The high output voltage accuracy ensures reliable operation of connected devices.
  • Protection features: The over current, over temperature, and short circuit protection features protect the regulator and connected devices from damage.
  • Small size: The SOT-89 package is compact and suitable for space-constrained applications.
  • Wide input voltage range: The wide input voltage range allows the regulator to be used with a variety of power sources.

Additional Details:

The HT7551-3 requires minimal external components for operation, typically only input and output capacitors. The low dropout voltage allows the regulator to operate efficiently even when the input voltage is close to the output voltage. The device is designed to be stable with ceramic capacitors, which are commonly used in portable devices due to their small size and low ESR. The thermal shutdown feature protects the regulator from overheating under fault conditions. The device is RoHS compliant. The HT7551-3 is a reliable and cost-effective solution for voltage regulation in a wide range of applications.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess