EN
  • EN
  • DE

HT7344

Part No HT7344
Manufacturer Holtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825148-HT7344
Ultra Librarian 3D Model Ultra Librarian HT7344 CAD Model

Description

The HT7344 is a low-dropout (LDO) linear regulator from Holtek. It's designed to provide a stable and regulated output voltage from a higher input voltage, with minimal voltage drop across the regulator. This makes it ideal for battery-powered applications and other situations where input voltage may vary.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Power management circuits

Features:

  • Low dropout voltage: Typically 170mV at 300mA
  • High output voltage accuracy: ±2%
  • Low quiescent current: Typically 4μA
  • Over-current protection
  • Short-circuit protection
  • Thermal shutdown protection
  • Stable with ceramic capacitors
  • Available in SOT-89 and SOT-23 packages

Benefits:

  • Extended battery life: The low quiescent current minimizes power consumption, extending the battery life of portable devices.
  • Stable output voltage: Provides a stable and regulated output voltage, ensuring reliable operation of downstream circuits.
  • Robust protection: Built-in protection features prevent damage from over-current, short-circuit, and thermal overload conditions.
  • Small size: The compact package options make it suitable for space-constrained applications.
  • Stable with ceramic capacitors: Allows for the use of smaller and more cost-effective ceramic capacitors.

Additional Details:

The HT7344 is available in various fixed output voltage options, ranging from 1.8V to 5.0V. The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the desired output voltage. The regulator's internal circuitry includes a bandgap reference, error amplifier, and output driver. It is designed to operate over a wide temperature range. It is an ideal choice for a wide range of applications that require a stable and efficient power supply.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess