EN
  • EN
  • DE

LSS18BLK

Part No LSS18BLK
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts (J - L)
Description ENCLOSURE; Accessory Type: Ladder Rack Straight Section; For Use With: Cable Runwa
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Material Steel
RoHS Compliant
Win Source Part Number 1070991-LSS18BLK
Categories OEM Parts(J-L)
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSS18BLK CAD Model

Description

The LSS18BLK is a small, black, screw cover flush disconnect enclosure from Hoffman Enclosures, Inc. These enclosures are designed to house and protect electrical components, providing a secure and organized environment in various industrial and commercial settings. The screw cover design ensures a tight seal, protecting the internal components from dust, dirt, oil, and water.

Applications:

  • Industrial automation systems
  • Control panels
  • Machine tool applications
  • Robotics
  • General electrical enclosures
  • Disconnect switch enclosures

Features:

  • Durable steel construction
  • Black powder coat finish for corrosion resistance
  • Screw cover design for secure closure
  • Flush design for aesthetic integration
  • Provision for mounting disconnect switches or other electrical components
  • Grounding studs on the body and cover

Benefits:

  • Protects electrical components from harsh environments
  • Provides a secure and organized housing for electrical systems
  • Enhances safety by preventing accidental contact with live components
  • Extends the lifespan of electrical equipment
  • Facilitates easy installation and maintenance
  • Meets industry standards for enclosure protection

Additional Details:

The LSS18BLK enclosure is typically made from steel and coated with a black powder coat finish, which offers excellent corrosion resistance. The screw cover is easily removable, allowing for quick access to the internal components. Grounding studs are provided on both the body and the cover to ensure proper grounding and electrical safety. The flush design allows the enclosure to be mounted directly on a wall or other surface, blending seamlessly with the surrounding environment. The compact size makes it ideal for applications where space is limited.

Hoffman Enclosures is a leading manufacturer of electrical enclosures, and the LSS18BLK is a testament to their commitment to quality and innovation. It is designed for reliable protection and ease of use in various industrial and commercial applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess