EN
  • EN
  • DE

CJDN2010R5

Part No CJDN2010R5
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052067-CJDN2010R5
Categories OEM Parts(C-E)
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJDN2010R5 CAD Model

Description

CJDN2010R5 is a part number associated with Hoffman Enclosures, Inc. Hoffman is a leading manufacturer of enclosures designed to protect sensitive electrical and electronic equipment in various environments. The part number CJDN2010R5 likely refers to a specific configuration or model of enclosure within Hoffman’s product line. Understanding Hoffman's product offerings will help determine what type of enclosure this is.

Applications:

  • Industrial Control Systems: Protecting PLCs, HMIs, and other control components in manufacturing plants.
  • Networking and Telecommunications: Housing network switches, routers, and communication equipment in data centers and outdoor installations.
  • Electrical Distribution: Enclosing circuit breakers, transformers, and other electrical distribution equipment in commercial and industrial buildings.
  • Outdoor Equipment: Protecting electronic equipment in outdoor applications, such as traffic control systems, weather monitoring stations, and solar power installations.
  • Harsh Environments: Providing protection against dust, water, corrosion, and other environmental hazards in demanding industrial settings.

Features:

  • Durable Construction: Made from high-quality materials such as steel, stainless steel, or aluminum to withstand harsh conditions.
  • Environmental Protection: Designed to meet NEMA or IP ratings for protection against dust, water, and corrosion.
  • Secure Enclosure: Equipped with locking mechanisms or tamper-resistant features to prevent unauthorized access.
  • Thermal Management: Optional cooling systems or ventilation to prevent overheating of enclosed equipment.
  • Customization Options: Available in various sizes, configurations, and finishes to meet specific application requirements.

Benefits:

  • Equipment Protection: Safeguards sensitive electrical and electronic equipment from damage caused by environmental factors and physical hazards.
  • Increased Reliability: Ensures consistent and reliable operation of enclosed equipment by providing a stable and protected environment.
  • Reduced Downtime: Minimizes the risk of equipment failure and downtime, saving time and money on repairs and replacements.
  • Enhanced Safety: Protects personnel from electrical hazards and ensures compliance with safety regulations.
  • Long-Term Durability: Provides a long-lasting and reliable solution for protecting critical equipment in demanding environments.

Additional Details:

To obtain detailed information about the specific features and specifications of the CJDN2010R5 enclosure, consult Hoffman Enclosures’ product documentation or contact their customer support. Look for details on dimensions, material type, NEMA or IP rating, locking mechanisms, and any available accessories. Depending on the application, considerations may need to be made for ingress protection, thermal considerations, and space for internal components.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess