EN
  • EN
  • DE

ADMV8818SCCZ-EP

Part No ADMV8818SCCZ-EP
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description 2 TO 18 GHZ MULTI OCTAVE SWITCHE / RF Switch IC Radar 4 x SP5T 50Ohm 56-LGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tray
RF Type Radar
Circuit 4 x SP5T
Frequency Range 2GHz ~ 18GHz
Insertion Loss -14.6dB
Test Frequency 18GHz
IIP3 45dBm
Impedance 50Ohm
Voltage - Supply ±2.4V ~ 2.6V, 3.2V ~ 3.4V
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Package / Case 56-TFLGA Exposed Pad
Supplier Device Package 56-LGA (9x9)
Base Product Number ADMV8818
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345504-ADMV8818SCCZ-EP
Ultra Librarian 3D Model Ultra Librarian ADMV8818SCCZ-EP CAD Model

Description

ADMV8818SCCZ-EP - High-Performance Microwave Bandpass Filter

The ADMV8818SCCZ-EP is a state-of-the-art microwave bandpass filter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is specifically engineered for demanding environments and applications that require robust and reliable signal filtering solutions.

Key Features:

  • Frequency Range: The ADMV8818SCCZ-EP operates over a wide frequency range from 2 GHz to 18 GHz, making it suitable for a variety of RF and microwave applications.
  • Programmable Filter: This filter is fully programmable, allowing for precise control over the passband and stopband frequencies to meet specific system requirements.
  • High Rejection: With excellent rejection capabilities, the ADMV8818SCCZ-EP ensures that unwanted signals are effectively attenuated, providing a clean and interference-free passband.
  • Low Insertion Loss: The filter is designed to have low insertion loss, minimizing the impact on the signal strength and ensuring efficient signal transmission.
  • Temperature Stability: Engineered to perform consistently across a wide temperature range, this product is ideal for use in extreme environmental conditions.
  • Enhanced Performance (EP) Version: As part of the EP series, the ADMV8818SCCZ-EP is built to meet stringent performance standards, making it suitable for high-reliability applications such as aerospace and defense.
  • Surface-Mount Package: The compact, surface-mount design allows for easy integration into a variety of circuit boards and systems.

Applications:

The versatility of the ADMV8818SCCZ-EP makes it an ideal choice for a broad range of applications, including:

  • Electronic Warfare (EW) Systems
  • Test and Measurement Equipment
  • Commercial and Military Radar Systems
  • Satellite Communications
  • RF Front-End Modules

Quality and Reliability:

Analog Devices Inc. is committed to delivering products that exceed industry standards for quality and reliability. The ADMV8818SCCZ-EP is rigorously tested and qualified for enhanced performance applications, ensuring that it meets the high expectations of customers in critical industries.

With its advanced features and proven performance, the ADMV8818SCCZ-EP from Analog Devices Inc. is an exceptional choice for those seeking a high-quality, programmable microwave bandpass filter for their next-generation systems.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $624.1792 $624.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess