EN
  • EN
  • DE

HM62864LT7

Part No HM62864LT7
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063149-HM62864LT7
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM62864LT7 CAD Model

Description

The HM62864LT7 is a high-speed, low-power 65,536-word x 8-bit static RAM (SRAM) manufactured by Hitachi. It is designed for applications where fast access times, low power consumption, and high reliability are critical. This SRAM is often used in microprocessor-based systems, portable devices, and embedded systems.

Applications:

  • Microprocessor Systems: Used as cache memory or main memory to improve system performance.
  • Embedded Systems: Found in various embedded applications such as industrial controllers, automotive systems, and consumer electronics.
  • Portable Devices: Employed in devices like laptops, handheld computers, and personal digital assistants (PDAs) due to its low power consumption.
  • Data Acquisition Systems: Used for temporary data storage in data acquisition and logging applications.
  • Networking Equipment: Utilized in routers, switches, and other networking devices.

Features:

  • High Speed: Offers fast access times, typically around 70ns, allowing for quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for improved power efficiency and noise immunity.
  • 65,536-Word x 8-Bit Organization: Provides a memory capacity of 64KB, suitable for a variety of data storage needs.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system integration.
  • Three-State Outputs: Features three-state outputs for easy memory expansion and bus interfacing.

Benefits:

  • Improved System Performance: Fast access times enhance the overall speed and responsiveness of the system.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Enhanced Reliability: CMOS technology ensures high reliability and noise immunity, reducing the risk of data corruption.
  • Simplified System Design: Single 5V power supply simplifies power management and reduces component count.
  • Easy Integration: Three-state outputs facilitate easy integration with other system components.

Additional Details: The HM62864LT7 is available in a DIP (Dual In-line Package) or SOP (Small Outline Package). It is TTL compatible, further simplifying integration into a broad range of systems. Data retention is guaranteed at low voltage, ensuring that data is preserved even when the power supply fluctuates. The device's robust design and reliable performance make it a suitable choice for demanding applications requiring non-volatile memory.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess