EN
  • EN
  • DE

HM62832HLJP-35

Part No HM62832HLJP-35
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992427-HM62832HLJP-35
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM62832HLJP-35 CAD Model

Description

The HM62832HLJP-35 is a high-speed CMOS Static RAM (SRAM) manufactured by Hitachi, Ltd, with a memory organization of 32,768 words by 8 bits (32KB). It's designed for applications requiring a balance of speed and low power consumption, commonly found in embedded systems and portable devices. The -35 designation usually indicates an access time of 35ns, suggesting a relatively fast memory device.

Applications

  • Embedded Systems: Primary memory for microcontrollers in embedded applications.
  • Cache Memory: Used as a cache buffer in systems needing fast data access.
  • Industrial Control Systems: Incorporated into PLCs (Programmable Logic Controllers) and other automation equipment.
  • Data Logging: Storage for logged data in industrial and scientific data loggers.
  • Communication Devices: Buffering data in network devices and telecommunications equipment.

Features

  • High-Speed Access Time: 35ns access time for rapid data retrieval.
  • Low Power Consumption: CMOS technology ensures minimal power usage.
  • Single 5V Power Supply: Operates on a standard 5-volt power source for simplicity.
  • TTL Compatible Inputs/Outputs: Easy integration with TTL logic circuits.
  • Three-State Output: Allows for memory expansion and data bus sharing.

Benefits

  • Increased System Performance: Fast data access significantly improves overall system speed.
  • Extended Battery Life: Low power consumption is essential for portable applications.
  • Simplified Design: TTL compatibility eases integration with existing hardware.
  • Enhanced Reliability: Hitachi's reputation ensures dependable performance.
  • Cost-Effective: Provides a good balance of performance and price for embedded applications.

Additional Details

The HM62832HLJP-35 typically comes in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package. It operates over a standard temperature range, typically 0°C to 70°C. The device is designed to be highly reliable and is often used in industrial and commercial applications. It requires careful power supply decoupling to ensure stable operation, and attention should be paid to thermal management in high-density applications.

You May Also Be Interested in

Dell
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess