EN
  • EN
  • DE

R271005M1

Part No R271005M1
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 287877-R271005M1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R271005M1 CAD Model

Description

The R271005M1 is a radial leaded PTC (Positive Temperature Coefficient) resettable fuse, manufactured by Littelfuse. This component is designed to provide overcurrent protection in electronic circuits by increasing its resistance substantially when the current exceeds a specific threshold. This action limits the current, protecting downstream components from damage.

Applications:

  • Power Supplies: Overcurrent protection in power supplies.
  • USB Ports: Protection for USB ports and other data interfaces.
  • Speaker Protection: Prevents damage to speakers from excessive current.
  • General Electronics: Overcurrent protection in various electronic devices.
  • Automotive Electronics: Low-voltage overcurrent protection in automotive applications.

Features:

  • Resettable: Automatically resets to a low-resistance state after the overcurrent condition is removed.
  • Radial Leaded: Easy to install on printed circuit boards.
  • Compact: Space-saving design for high-density applications.
  • Fast Trip Time: Quickly responds to overcurrent events.
  • Low Resistance: Minimal impact on circuit performance during normal operation.
  • Agency Approvals: Complies with UL, CSA, and TUV safety standards.

Benefits:

  • Circuit Protection: Protects sensitive components from damage caused by overcurrent.
  • Reduced Downtime: Eliminates the need to replace fuses, reducing downtime and maintenance.
  • Reliable Protection: Provides consistent and reliable overcurrent protection.
  • Cost-Effective: Reduces costs associated with fuse replacement and component damage.
  • Safety Compliance: Meets industry safety regulations and standards.

Technical Specifications:

Specific electrical parameters for the R271005M1, such as hold current (Ih), trip current (It), maximum voltage (Vmax), and maximum current (Imax), should be verified from the Littelfuse datasheet. Typical specifications for similar devices include:

  • Hold Current (Ih): The maximum current the device can carry without tripping at a specified temperature.
  • Trip Current (It): The minimum current that will cause the device to trip at a specified temperature.
  • Maximum Voltage (Vmax): The maximum voltage the device can withstand after tripping.
  • Maximum Current (Imax): The maximum fault current the device can interrupt.
  • Trip Time: The time it takes for the device to trip at a specified overcurrent level.
  • Operating Temperature: The range of ambient temperatures within which the device can operate.

It is essential to refer to the official Littelfuse datasheet for the R271005M1 to ensure accurate specifications and proper application. Selecting and applying the PTC fuse correctly is crucial for ensuring effective circuit protection and preventing equipment damage.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0346 $62.0760
140+ $0.8489 $118.8460
215+ $0.8224 $176.8160
295+ $0.7958 $234.7610
380+ $0.7694 $292.3720
505+ $0.6898 $348.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,130 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess