EN
  • EN
  • DE

HM628128BLFP75

Part No HM628128BLFP75
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063133-HM628128BLFP75
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM628128BLFP75 CAD Model

Description

The HM628128BLFP75 is a 1,048,576-bit (1M-bit) static RAM (SRAM) organized as 131,072 words by 8 bits, manufactured by Hitachi, Ltd. It's designed for applications requiring high-speed data access, moderate power consumption, and larger memory capacity. This SRAM is fabricated using advanced CMOS technology to ensure reliable and efficient performance.

Applications

  • Embedded Systems: Used as main memory or cache memory in embedded systems and microcontrollers.
  • Data Acquisition Systems: Employed in data loggers and measurement equipment for data storage.
  • Industrial Control Systems: Incorporated in programmable logic controllers (PLCs) and industrial automation equipment.
  • Communication Devices: Used in network devices and communication systems for temporary data buffering.
  • Graphics Processing: Employed in graphics cards and display systems for frame buffer memory.

Features

  • High-Speed Access Time: Provides fast data retrieval, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for portable devices.
  • TTL-Compatible Inputs and Outputs: Enables easy interfacing with standard logic circuits.
  • Single 5V Power Supply: Simplifies power supply requirements.
  • Three-State Output: Allows for memory expansion and bus sharing.

Benefits

  • Improved System Performance: Fast access times lead to quicker execution of tasks and enhanced overall system performance.
  • Extended Battery Life: Low power operation results in extended battery life in portable devices.
  • Simplified Integration: TTL compatibility makes integration with existing systems easier.
  • Increased Reliability: Robust design and manufacturing processes ensure stable and dependable operation.
  • Larger Memory Capacity: Provides ample storage for data and code.

Additional Details

The HM628128BLFP75 features an access time of 75ns. It typically comes in a SOP (Small Outline Package) for surface mount applications. It requires a single 5V power supply for operation. Its operating temperature range typically spans from 0°C to 70°C, making it suitable for commercial and industrial environments.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess