EN
  • EN
  • DE

HD74HC354P

Part No HD74HC354P
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Multiplexer/Latch 1-Element CMOS 3-ST 8-IN 20-Pin Multiplexer/Latch 1-Element CMOS 3-ST 8-IN 20-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Logic Function Latch, Multiplexer
RoHS Non-Compliant
Win Source Part Number 1062308-HD74HC354P
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC354P CAD Model

Description

The HD74HC354P is an 8-input data selector/multiplexer with 3-state outputs manufactured by Hitachi. This high-speed CMOS device is part of the 74HC family, offering improved performance and lower power consumption compared to traditional TTL logic. It allows selecting one of eight data inputs and routing it to the output, controlled by a 3-bit address input.

Applications:

  • Data selection and multiplexing
  • Logic function generation
  • Parallel-to-serial data conversion
  • Address multiplexing for memory systems
  • Digital audio and video routing

Features:

  • 8-input data selector/multiplexer
  • 3-state outputs for bus applications
  • High-speed CMOS technology
  • Low power consumption
  • Wide operating voltage range
  • Compatible with TTL logic levels

Benefits:

  • Efficient data selection and routing
  • Reduced component count in multiplexing applications
  • Improved system performance with high-speed operation
  • Lower power consumption for battery-powered devices
  • Flexible interface with various logic families

The HD74HC354P operates by selecting one of its eight data inputs (D0-D7) based on the 3-bit address input (A0-A2). The selected input is then routed to the output (Y). The device also features an Output Enable (OE) input, which, when high, forces the output to a high-impedance state. This 3-state output capability allows multiple devices to share a common bus without contention. The device's high-speed CMOS technology ensures fast switching speeds and low power dissipation, making it suitable for a wide range of applications.

Technical Specifications:

  • Logic Family: HC
  • Number of Inputs: 8
  • Number of Select Inputs: 3
  • Output Type: 3-State
  • Operating Voltage: 2V to 6V
  • Operating Temperature: -40°C to +85°C
  • Package Type: DIP-16

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Cypress Semiconductor Corp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess