EN
  • EN
  • DE

HD74AC283FPEL

Part No HD74AC283FPEL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984155-HD74AC283FPEL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74AC283FPEL CAD Model

Description

The HD74AC283FPEL is a 4-bit Binary Full Adder with Fast Carry manufactured by Hitachi as part of their Advanced CMOS (AC) logic family. This adder can perform the addition of two 4-bit binary numbers along with an input carry, generating a 4-bit sum and an output carry. The 'FP' denotes the package type, and 'EL' indicates specific packaging or environmental compliance details.

Applications

  • Arithmetic Logic Units (ALUs): Used as a core component in ALUs for performing addition operations.
  • Digital Signal Processing (DSP): Employed in DSP systems for implementing addition algorithms.
  • Microprocessor Systems: Integrated into microprocessor architectures for performing address calculations and data manipulation.
  • Data Acquisition Systems: Utilized in data acquisition systems for accumulating and processing measured data.

Features

  • 4-Bit Binary Full Adder: Adds two 4-bit binary numbers and an input carry to generate a 4-bit sum and an output carry.
  • Fast Carry Propagation: Employs carry lookahead logic for high-speed addition.
  • High-Speed Operation: Offers fast addition times due to advanced CMOS technology.
  • Low Power Consumption: Consumes minimal power due to the CMOS design.
  • Wide Operating Voltage Range: Can operate over a wide voltage range, typically 2V to 6V.

Benefits

  • Efficient Addition: Performs binary addition efficiently and accurately.
  • High Performance: Fast carry propagation leads to quick addition times.
  • Reduced Component Count: Provides a complete 4-bit adder function in a single chip, reducing board space.
  • Energy Efficiency: Low power consumption minimizes system power requirements.
  • Simple Integration: Easily integrated into digital systems for arithmetic operations.

Additional Details

The HD74AC283FPEL is typically available in a surface-mount package (SOP - Small Outline Package). Key specifications include a typical addition time of around 10 ns, a quiescent current of a few microamps, and an operating temperature range of -40°C to +85°C. This adder is frequently used in conjunction with other logic gates and arithmetic components to build more complex digital systems.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess