EN
  • EN
  • DE

HD14521BP

Part No HD14521BP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998930-HD14521BP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD14521BP CAD Model

Description

The HD14521BP is a 24-stage frequency divider manufactured by Hitachi. It is part of the 4000 series CMOS logic family. This device is designed to divide an input frequency by a selectable factor, making it suitable for timing circuits, frequency synthesis, and other frequency-related applications.

Applications

  • Timing Circuits: Used in digital clocks and timers to generate accurate time intervals.
  • Frequency Synthesis: Employed in frequency synthesizers to generate precise frequencies from a reference signal.
  • Digital Instrumentation: Integrated into digital instruments for frequency measurement and control.
  • Clock Generators: Used in clock generator circuits for microprocessors and microcontrollers.
  • Industrial Control Systems: Found in industrial control systems requiring precise timing and frequency division.

Features

  • 24-Stage Divider: Provides a large frequency division range.
  • Selectable Division Factor: Offers a selectable division factor through external pins.
  • CMOS Logic: Utilizes CMOS technology for low power consumption.
  • Wide Operating Voltage: Operates over a wide voltage range, typically from 3V to 15V.
  • High Noise Immunity: Features high noise immunity for reliable operation in noisy environments.
  • Standard DIP Package: Available in a standard DIP (Dual In-line Package) for easy prototyping and integration.

Benefits

  • Versatile Frequency Division: Wide division range allows for flexible frequency control.
  • Precise Timing: Enables accurate timing and frequency synthesis.
  • Low Power Consumption: CMOS technology minimizes power consumption, extending battery life.
  • Reliable Operation: High noise immunity ensures stable operation in industrial environments.
  • Easy Integration: Standard DIP package simplifies prototyping and integration into existing circuits.

Additional Details

The HD14521BP comes in a 16-pin DIP package. The specific division factor is determined by the logic levels applied to the input select pins. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of environmental conditions. Detailed electrical characteristics, including input and output voltage levels, can be found in the Hitachi datasheet for this part.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess