Products specifications

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Hitachi, Ltd
Win Source Part Number 159308-2SK2113
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2113 CAD Model

Description

Product Overview

The 2SK2113 is a leading N-channel MOSFET, recognized for its adaptability across various high-power and high-efficiency applications. Its efficient design and ability to handle large currents make it indispensable for modern electronics.

Features and Benefits

  • Efficient Current Handling: Designed to manage high current flow safely and efficiently, enabling stable performance.
  • Broad Voltage Range: Works effectively across a wide range of voltages, providing design flexibility.
  • Rugged Build: Offers resilience against environmental factors and electrical overstress, thus reducing the risk of device failure.
  • Stable Operation: Ensures constant performance levels under heavy electrical loads using advanced silicon technology.

Applications

  • Battery Management Systems
  • High-Voltage Drivers
  • Robotics
  • Energy Storage Systems
  • Electric Vehicles

Additional Details

The 2SK2113 excels in minimizing conduction and switching losses, key factors in the development of highly efficient systems. It provides an essential solution for projects requiring dynamic power handling and surge protection.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 25V 50MA 3CPH
Lowest to $0.5597
ECAD model for CPH3910-TL-E
Toshiba Semiconductor and Storage
JFET N-CH 50V SMV
Lowest to $0.8334
ECAD model for 2SK2145-BL(TE85L,F
Microsemi Corporation
JFET N-CH 30V TO18
Lowest to $23.9400
ECAD model for JANTX2N4859
ON Semiconductor
JFET N-CH 30V 0.225W SOT23-3
Lowest to $0.2452
ECAD model for SMMBF4393LT1G
Central Semiconductor Corp
JFET N-CH 40V 50MA SOT23
Need more? Email Us
ECAD model for CMPF4393 TR
Vishay
JFET DUAL P-CH 25V TO-78
Lowest to $38.6672
ECAD model for U431
Panasonic
JFET N-CH 20MA 150MW MINI-3
Need more? Email Us
ECAD model for 2SK11030QL
Fairchild/ON Semiconductor
JFET N-CH 20V 0.15W TO92
Need more? Email Us
ECAD model for FJN598JCBU
ON Semiconductor
JFET N-CH 30V 0.225W SOT23
Need more? Email Us
ECAD model for SMMBF4391LT1G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention