EN
  • EN
  • DE

2SC1212

Part No 2SC1212
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon NPN Epitaxial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1125099-2SC1212
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian 2SC1212 CAD Model

Description

The 2SC1212 is an NPN silicon epitaxial transistor manufactured by Hitachi, Ltd. It's designed for use in a variety of amplifier and switching applications, typically found in consumer electronics and industrial equipment. Its key characteristics include a moderate collector current, voltage rating, and transition frequency, making it suitable for both audio and high-frequency circuits.

Applications:

  • Audio Amplifiers: Used in pre-amplifier and amplifier stages for signal amplification.
  • Switching Circuits: Employed in switching applications where moderate current and voltage levels are required.
  • Oscillators: Utilized in oscillator circuits due to its stable gain characteristics.
  • Radio Frequency (RF) Amplifiers: Can be used in low-power RF amplifier stages.
  • General Purpose Amplification: Suitable for a wide range of general-purpose amplifier circuits.

Features:

  • NPN Silicon Epitaxial Transistor: Reliable and stable performance.
  • Moderate Collector Current: Suitable for medium power applications.
  • High Voltage Rating: Can withstand relatively high voltages without breakdown.
  • High Transition Frequency (fT): Enables operation in high-frequency circuits.
  • Low Noise Figure: Minimizes noise contribution in sensitive amplifier applications.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.

Benefits:

  • Versatile Application: Can be used in a variety of amplifier and switching circuits.
  • Reliable Performance: Provides stable and consistent operation.
  • Low Noise Amplification: Ensures minimal noise contamination in signal amplification.
  • Cost-Effective: Offers a good balance between performance and price.
  • Easy to Use: Simple to implement in various circuit designs.
  • Wide Availability: Generally available from various electronic component suppliers.

Additional Details:

The 2SC1212 transistor is commonly found in a TO-92 package, which is easy to solder and mount on PCBs. The datasheet specifies maximum voltage and current ratings, ensuring safe and reliable operation. Key parameters include the DC current gain (hFE), collector-emitter saturation voltage (VCE(sat)), and transition frequency (fT). These parameters are crucial for designing amplifier and switching circuits. When selecting a replacement for the 2SC1212, it's essential to consider these parameters to ensure compatibility and maintain circuit performance. Heatsinking is typically not required for this transistor in most applications due to its moderate power dissipation. The datasheet also provides information on the transistor's thermal resistance and power derating curves. Always refer to the datasheet for detailed specifications and application notes.

The 2SC1212 is a versatile and reliable transistor suitable for a wide range of applications. Its moderate current and voltage ratings, combined with its high transition frequency, make it an excellent choice for both audio and high-frequency circuits. Proper handling and application within specified limits are crucial for ensuring its longevity and performance.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess