EN
  • EN
  • DE

IH5045CPE

Part No IH5045CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description General-Purpose CMOS Analog Switches | IC SW DUAL ANLG CMOS DPST 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit DPST - NO
On-State Resistance (Maximum) 80Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 400ns, 200ns
Current - Leakage (IS(off)) (Maximum) 5nA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number IH5045
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1185293-IH5045CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IH5045CPE CAD Model

Description

Maxim Integrated Product IH5045CPE Overview

The IH5045CPE is a high-performance analog switch developed by Maxim Integrated, a renowned leader in the design, manufacturing, and sale of high-quality semiconductor products. This switch is part of the IH series, known for its reliability and efficiency in various applications, including test equipment, data acquisition systems, and communication devices.

The IH5045CPE offers a unique combination of features that make it an ideal choice for systems requiring precise signal routing and switching. It is designed with CMOS technology, which provides low power consumption and high-speed operation. This technology also ensures that the switch maintains a high signal integrity and minimizes distortion, making it perfect for audio and video signal switching.

One of the key attributes of the IH5045CPE is its single-pole, double-throw (SPDT) configuration, which allows for flexible signal routing within electronic circuits. The switch can handle analog signals from the supply rail to the negative rail, which is a testament to its wide dynamic range. Additionally, the IH5045CPE boasts a low charge injection, further enhancing the quality of the signal being passed through the switch.

The IH5045CPE is also characterized by its low on-resistance, which typically stands at 35 ohms. This low resistance is crucial for maintaining signal fidelity, especially in low-level signal applications. The switch's high off-isolation ensures that signals are isolated effectively when the switch is in the off position, preventing unwanted crosstalk and interference between channels.

For ease of integration into various systems, the IH5045CPE is available in a 16-pin plastic DIP package, which is both robust and easy to handle. The switch operates over a wide temperature range, making it suitable for industrial environments where temperature conditions can vary significantly.

In conclusion, the IH5045CPE from Maxim Integrated is a versatile and high-quality analog switch that offers exceptional performance for a broad range of applications. Its low power consumption, high-speed operation, and superior signal integrity make it a top choice for designers looking to implement reliable and efficient signal routing solutions in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess