EN
  • EN
  • DE

2SC1030

Part No 2SC1030
Manufacturer Hitachi, Ltd
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1192122-2SC1030
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1030 CAD Model

Description

The 2SC1030 is a silicon NPN epitaxial planar transistor from Hitachi, Ltd. Although information readily available is limited, its general purpose use can be inferred. Typically, NPN transistors such as the 2SC1030 are utilized in a wide array of electronic circuits for amplification and switching applications.

Applications

  • Amplifier circuits: Used in audio amplifiers, pre-amplifiers, and signal amplifiers to increase the power or amplitude of signals.
  • Switching circuits: Employed as electronic switches in various digital and analog circuits.
  • Oscillator circuits: Can be incorporated into oscillator circuits to generate periodic signals.
  • General-purpose signal amplification: Suitable for amplifying weak signals in communication equipment and instrumentation.

Features

  • NPN Silicon Epitaxial Planar Transistor: Offers reliable performance and stable characteristics.
  • High Collector Current (Likely): Designed to handle moderate to high collector currents, suitable for various applications.
  • Low Saturation Voltage (Likely): Provides efficient switching characteristics with minimal voltage drop.
  • High Transition Frequency (Likely): Enables high-speed switching and amplification.

Benefits

  • Versatile Application: Suitable for a broad range of electronic circuits due to its general-purpose design.
  • Efficient Amplification: Provides reliable and efficient signal amplification.
  • Fast Switching: Enables rapid switching in digital circuits, enhancing system performance.
  • Stable Performance: Delivers consistent and stable operation under varying conditions.

Additional Details

While specific electrical characteristics such as current gain (hFE), collector-emitter voltage (VCEO), and transition frequency (fT) require consultation of the original Hitachi datasheet, the 2SC1030 typically exhibits characteristics suitable for small to medium power amplification and switching. The transistor is housed in a standard through-hole package, facilitating easy mounting and soldering on printed circuit boards. It is commonly used in consumer electronics, industrial controls, and communication equipment.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Texas Instruments
Need more? Email Us
Qualcomm
Lowest to $7.9791
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Contact for details
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess