EN
  • EN
  • DE

SMAJ5941AE3/TR13

Part No SMAJ5941AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±10%
Power - Max 3 W
Impedance (Max) (Zzt) 67 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 35.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5941
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280559-SMAJ5941AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5941AE3/TR13 CAD Model

Description

Microchip Technology SMAJ5941AE3/TR13 Zener Diode

The SMAJ5941AE3/TR13 is a high-quality Zener diode from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is designed to provide voltage regulation and protection in a wide range of electronic circuits and applications, ensuring reliable performance and durability.

Key Features:

  • Voltage Regulation: This Zener diode offers a Zener voltage of 62V, which makes it suitable for stabilizing and regulating voltage in electronic circuits.
  • Power Dissipation: With a power dissipation of 1.5W, the SMAJ5941AE3/TR13 can absorb a significant amount of energy without damage, protecting sensitive components from voltage spikes and surges.
  • Package: Encased in a DO-214AC (SMA) package, this diode is designed for surface mount applications, allowing for efficient assembly and space-saving on PCBs.
  • High Reliability: Manufactured by Microchip Technology, this diode is built with high-quality materials and tested to ensure consistent performance and reliability in various conditions.
  • RoHS Compliant: The SMAJ5941AE3/TR13 adheres to the Restriction of Hazardous Substances Directive, making it safe for use in electronic equipment and environmentally friendly.
  • Temperature Range: It operates within a broad temperature range, maintaining functionality from -55°C to +150°C.

Applications:

The SMAJ5941AE3/TR13 Zener diode is versatile and can be used in several applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection in consumer electronics
  • Motor control circuits
  • Medical devices
  • Automotive electronics
  • Telecommunication systems

Whether you are designing a new electronic product or looking to improve the safety and efficiency of an existing one, the SMAJ5941AE3/TR13 from Microchip Technology is an excellent choice for your Zener diode needs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess