EN
  • EN
  • DE

2SA836ETZ

Part No 2SA836ETZ
Manufacturer Hitachi, Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
Win Source Part Number 751116-2SA836ETZ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SA836ETZ CAD Model

Description

The 2SA836ETZ is a PNP bipolar junction transistor (BJT) manufactured by Hitachi, Ltd. It's primarily designed for amplification and switching applications in various electronic circuits. BJTs are commonly used in audio amplifiers, switching circuits, and signal processing systems.

Applications

  • Audio Amplifiers: Used in preamplifiers and power amplifiers for audio signal amplification.
  • Switching Circuits: Employed in switching circuits for controlling current flow.
  • Signal Processing: Utilized in signal processing circuits for signal conditioning and manipulation.
  • Voltage Regulators: Integrated into voltage regulator circuits for maintaining stable voltage levels.
  • Driver Circuits: Found in driver circuits for controlling other electronic components.

Features

  • PNP Transistor: Designed as a PNP bipolar junction transistor.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • High Current Gain (hFE): Provides high current gain for amplification purposes.
  • Fast Switching Speed: Enables high-speed switching operations.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Efficient Signal Amplification: Improves the efficiency of signal amplification circuits.
  • Reduced Power Consumption: Minimizes power loss in switching applications.
  • Simplified Circuit Design: Simplifies the design of amplification and switching circuits.
  • Improved Performance: Enhances the performance of electronic devices.
  • Enhanced System Reliability: Provides stable and reliable performance in various applications.

Additional Details

The 2SA836ETZ typically features a small form factor package for compact circuit designs. It's crucial to consult the manufacturer's datasheet for detailed specifications, including the collector-emitter voltage (VCEO), collector current (IC), and operating temperature range. Bias resistor selection is important when using this BJT in switching applications to ensure proper operation. Appropriate heat sinking may be required for high current applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Toshiba Semiconductor and Storage
Lowest to $69.2099
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Microchip Technology
Lowest to $6.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess