EN
  • EN
  • DE

1SS84

Part No 1SS84
Manufacturer Hitachi, Ltd
Catalog Diodes, Rectifiers - Single
Description Silicon Epitaxial Planar Diode for High Speed Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1122784-1SS84
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1SS84 CAD Model

Description

The 1SS84 is a high-speed switching diode manufactured by Hitachi, Ltd. This diode is designed for fast switching applications in various electronic circuits. It's commonly used in signal processing, clamping, and protection circuits where a quick response time is crucial. While newer diodes may offer some performance improvements, the 1SS84 remains a reliable choice for many applications.

Applications

  • High-Speed Switching Circuits: Used in circuits requiring rapid switching of signals.
  • Signal Processing: Employed in signal processing applications to rectify or switch signals.
  • Clamping Circuits: Used to clamp voltage levels to protect sensitive components.
  • Protection Circuits: Protects circuits from overvoltage or reverse voltage conditions.
  • Sampling Circuits: Can be used in sampling circuits to capture signals at specific times.

Features

  • High-Speed Switching: Offers fast switching speeds for rapid response times.
  • Low Forward Voltage: Minimizes voltage drop across the diode during conduction.
  • Low Capacitance: Reduces the impact of the diode on circuit impedance.
  • Small Size: Compact design allows for high-density circuit board layouts.
  • Surface Mount Package: Designed for automated assembly processes.

Benefits

  • Improved Circuit Performance: Enhances the speed and efficiency of switching circuits.
  • Enhanced Signal Integrity: Minimizes signal distortion and degradation.
  • Effective Circuit Protection: Protects sensitive components from damage.
  • Easy to Implement: Simple to integrate into existing circuit designs.
  • Cost-Effective Solution: Provides good performance at a reasonable price.

Additional Details

The 1SS84 has specific ratings for forward current, reverse voltage, and reverse recovery time, which are essential design considerations. The reverse recovery time is a critical parameter that indicates the speed at which the diode can switch from conducting to blocking. The forward voltage drop determines the amount of voltage lost across the diode during conduction. The diode's capacitance can affect the impedance of the circuit, especially at high frequencies. The 1SS84 is typically housed in a small surface mount package such as SOD-323 or similar, making it suitable for automated assembly.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess