EN
  • EN
  • DE

MS-156C2

Part No MS-156C2
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831592-MS-156C2
Ultra Librarian 3D Model Ultra Librarian MS-156C2 CAD Model

Description

The MS-156C2 is a coaxial connector manufactured by Hirose Electric Co., Ltd. It is primarily designed for radio frequency (RF) applications requiring reliable and secure connections, particularly in wireless communication devices. This connector type is commonly used for connecting antennas to printed circuit boards (PCBs) or modules.

Applications:

  • Wireless LAN (WLAN) devices: Connecting antennas to Wi-Fi modules and routers.
  • Cellular modems: Used for connecting antennas to cellular modules in IoT devices.
  • GPS receivers: Connecting antennas to GPS modules for navigation systems.
  • Bluetooth devices: Used for connecting antennas to Bluetooth modules in various devices.
  • Test and measurement equipment: Provides reliable RF connections in testing environments.

Features:

  • Compact size: Allows for high-density mounting on PCBs.
  • High-frequency performance: Designed to maintain signal integrity at high frequencies.
  • Secure connection: Provides a stable and reliable connection to prevent signal loss.
  • Easy installation: Designed for simple and efficient assembly.
  • RoHS compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Improved signal quality: Ensures reliable RF signal transmission.
  • Reduced space requirements: Compact size enables integration into small devices.
  • Increased system reliability: Secure connection prevents accidental disconnections.
  • Simplified manufacturing process: Easy installation reduces assembly time and costs.
  • Environmentally friendly: Complies with RoHS environmental standards.

Additional Details:

The MS-156C2 connector typically features a snap-on or push-on mating mechanism for quick and easy connection. It is designed to provide a 50-ohm impedance match to minimize signal reflections. The connector body is often made of brass with gold plating for corrosion resistance and optimal signal conductivity. The insulator is usually made of PTFE (Teflon) or similar high-performance material. The center contact is typically gold-plated to ensure reliable electrical contact. It is available in various mounting configurations, including surface mount (SMT) and through-hole. It is designed to withstand a specific number of mating cycles and is suitable for use in a wide range of operating temperatures.

For detailed technical specifications, including frequency range, impedance, VSWR, insertion loss, and mechanical dimensions, refer to the official datasheet from Hirose Electric Co., Ltd.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER
Lowest to $30.6428
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Radiall USA, Inc.
SMA / STRAIGHT PLUG CRIMP OR SOL / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5114 $58.6482
32+ $3.7018 $118.4576
49+ $3.5863 $175.7287
67+ $3.4708 $232.5436
87+ $3.3553 $291.9111
116+ $3.0076 $348.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess