EN
  • EN
  • DE

DH60-17P

Part No DH60-17P
Manufacturer Hirose Electric Co Ltd
Catalog D - SUB, D - SHAPED connectors
Description CONN SCSI RCPT 17POS R/A SOLDER / 17 Position Receptacle Connector SCSI Surface Mount, Right Angle Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Shaped Connectors - Centronics
Mfr Hirose Electric Co Ltd
Series DH
Package Tray
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 17
Number of Rows 2
Mounting Type Surface Mount, Right Angle
Termination Solder
Flange Feature Housing/Shell (M2.6)
Type SCSI
Features Board Guide, Shielded
Contact Finish Gold
Base Product Number DH60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names H12032,DH6017P,244-0006-8-00
Standard Package 80
Win Source Part Number 966051-DH60-17P
Ultra Librarian 3D Model Ultra Librarian DH60-17P CAD Model

Description

DH60-17P from Hirose Electric Co Ltd is a D-Sub, D-shaped connector used where reliable board-to-cable or interface connectivity is needed in industrial equipment, instrumentation, communication hardware, and embedded control systems. Engineers typically select components in this category for mature interconnect architectures, mechanical familiarity, and compatibility with established I/O layouts. For maintenance, retrofit, and legacy platform support, a part like DH60-17P can be valuable when design teams need continuity with existing connector ecosystems rather than introducing a new interface standard. Lifecycle status for this part is currently listed as information not available, so design and sourcing teams should verify current production status directly with Hirose or authorized channel partners before committing to long-term builds. RoHS compliance information is also not available from the provided data. Engineers should confirm the latest environmental compliance, material declaration, and any applicable regulatory documentation using the official datasheet or manufacturer compliance statement.

You May Also Be Interested in

HARTING
HMIK SV BEL SDP FE ANG 36P BLK S / Position Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 36POS STR IDC / 36 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $18.5172
3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess