EN
  • EN
  • DE

DF57-5P-1.2V(86)

Part No DF57-5P-1.2V(86)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (C - E)
Description [SnapBee™]Low Profile Swing-Lock Bd.-to-Wire for Power (UL/CSA Certified), RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055383-DF57-5P-1.2V(86)
Categories OEM Parts(C-E)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF57-5P-1.2V(86) CAD Model

Description

The DF57-5P-1.2V(86) is a 1.2mm pitch crimp style connector manufactured by Hirose Electric Co. Ltd. This connector is part of the DF57 series, known for its small size and high reliability. It's designed for board-to-wire connections in compact electronic devices.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and digital cameras for internal connections.
  • Industrial Equipment: Employed in control panels, sensors, and other industrial devices where space is limited.
  • Medical Devices: Integrated into medical equipment for reliable and secure connections.
  • Automotive Electronics: Used in car infotainment systems, sensors, and other automotive applications.
  • Robotics: Incorporated into robotic systems for connecting sensors, actuators, and control circuits.

Features:

  • 1.2mm Pitch: Ultra-fine pitch allows for high-density mounting on circuit boards.
  • Crimp Style Connection: Provides a secure and reliable wire-to-board connection.
  • Compact Design: Small size enables use in space-constrained environments.
  • High Reliability: Designed to withstand vibration, shock, and other environmental factors.
  • Polarization Feature: Prevents incorrect mating, ensuring proper connection.

Benefits:

  • Space Saving: Ultra-fine pitch and compact size reduce board space requirements.
  • Secure Connection: Crimp style termination provides a robust and reliable connection.
  • Easy Assembly: Designed for easy and efficient assembly using standard crimping tools.
  • Improved Reliability: Resistant to vibration and shock, ensuring long-term performance.
  • Prevention of Mismating: Polarization feature ensures correct and safe connection.

Technical Specifications: The DF57-5P-1.2V(86) features a current rating, a voltage rating, and a contact resistance. Detailed specifications, including the applicable wire gauge and operating temperature range, can be found in the official Hirose Electric datasheet for the DF57 series.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess