EN
  • EN
  • DE

ADUM252N0BRIZ

Part No ADUM252N0BRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 5CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 5 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 5
Inputs - Side 1/Side 2 3/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 4.5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM252
Other Names ADUM252N0,-2735-ADUM252N0BRIZ
Standard Package 37
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244297-ADUM252N0BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM252N0BRIZ CAD Model

Description

Introducing the ADUM252N0BRIZ from Analog Devices Inc.

The ADUM252N0BRIZ is a cutting-edge digital isolator product crafted by the renowned Analog Devices Inc., a company synonymous with innovation and quality in the field of semiconductor manufacturing. This particular component is designed to provide effective isolation of digital signals, ensuring that electronic devices operate safely and efficiently within their respective systems.

At the heart of the ADUM252N0BRIZ is Analog Devices' patented iCoupler® technology, which uses magnetic coupling to achieve signal isolation. This method is a significant advancement over traditional optocoupler devices, offering improved performance, reliability, and power efficiency. The device operates with a wide supply voltage range from 2.25V to 5.5V, making it suitable for a variety of applications, including those with stringent power requirements.

The ADUM252N0BRIZ boasts a robust two-channel bi-directional configuration, capable of supporting data rates up to 1 Mbps. This makes it an excellent choice for isolating SPI, I2C, or other serial interfaces where bidirectional data flow is necessary. Each isolation channel is capable of withstanding isolation voltages of up to 3000 Vrms, providing an extra layer of protection against high-voltage spikes and surges that can be detrimental to sensitive electronic components.

Furthermore, the device comes in a compact, surface-mount, 16-lead SOIC package, which is ideal for space-constrained applications. Its small form factor does not compromise its performance or reliability, making it a versatile solution that can be easily integrated into various industrial, medical, and consumer electronic products.

With its high isolation voltage, low power consumption, and high data rate capabilities, the ADUM252N0BRIZ is particularly well-suited for applications such as isolated sensor interfaces, industrial field buses, and medical equipment where signal integrity and isolation are of paramount importance.

Analog Devices Inc. ensures that the ADUM252N0BRIZ meets the highest standards of quality and reliability, providing engineers and designers with a reliable component that they can trust to perform consistently in even the most demanding environments.

Choose the ADUM252N0BRIZ for your next project and experience the peace of mind that comes with integrating a high-quality isolation solution from a leader in the industry.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9362 $59.6172
13+ $8.1528 $105.9864
19+ $7.8980 $150.0620
27+ $7.6432 $206.3664
34+ $7.3884 $251.2056
46+ $6.6241 $304.7086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,958 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess