EN
  • EN
  • DE

DF12SB(3.0)-14DS-0.5V(64)

Part No DF12SB(3.0)-14DS-0.5V(64)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (C - E)
Description Conn Rcpt 14POS SMD Gold
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055329-DF12SB(3.0)-14DS-0.5V(64)
Categories OEM Parts(C-E)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF12SB(3.0)-14DS-0.5V(64) CAD Model

Description

The DF12SB(3.0)-14DS-0.5V(64) is a surface-mount, fine-pitch connector manufactured by Hirose Electric Co Ltd. It belongs to the DF12 series, known for its robust design and high-density packaging, making it suitable for a wide range of electronic applications where space is limited and reliable connections are crucial.

Applications

  • LCD Panels: Connecting LCD panels to driver boards in displays.
  • Mobile Devices: Internal connections in smartphones, tablets, and laptops.
  • Digital Cameras: Connecting image sensors to main boards.
  • Medical Equipment: Providing reliable connections in compact devices.
  • Automotive Electronics: Used in various internal connections within vehicle systems.

Features

  • Fine Pitch: 0.5mm pitch allows for high-density mounting.
  • Surface Mount Design: Facilitates automated assembly and reduces board space.
  • Double-Row Contact: Provides secure and reliable electrical connection.
  • Robust Construction: Designed to withstand vibration and shock.
  • Shielded Options: Available with shielding for EMI protection (check datasheet for specific model).
  • Secure Locking Mechanism: Ensures connector stays mated even in high-vibration environments.

Benefits

  • Space Saving: Fine pitch allows for compact designs.
  • Reliable Connection: Robust design ensures stable electrical performance.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • EMI Protection: Shielded versions reduce electromagnetic interference.
  • Vibration Resistance: Secure locking mechanism prevents accidental disconnections.
  • Versatile Application: Suitable for a wide range of electronic devices.

Specifications

The DF12SB(3.0)-14DS-0.5V(64) features a 0.5mm pitch and has 14 contacts in a double-row configuration. The connector is designed for surface mount soldering. It is made from high-quality materials to ensure durability and reliable performance. The voltage rating is typically around 50V, and the current rating is typically around 0.5A per contact. The operating temperature range is generally -30°C to +85°C. The mating height is designed to be low profile to meet the small size requirements. The datasheet provides details about the materials, platings, and mechanical dimensions, which are essential for design engineers. The (64) at the end of the part number is likely an internal Hirose code or packaging specification. Proper handling during the SMT assembly process is essential for maintaining the quality and reliability of the connection. The insulator material is often a high-temperature resistant plastic suitable for reflow soldering.

Hirose's DF12 series connectors offer a reliable and space-saving solution for various electronic applications, providing the necessary performance for demanding environments.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess