EN
  • EN
  • DE

NVS-SMD X7R 100 V 0,1 UF G0805

Part No NVS-SMD X7R 100 V 0,1 UF G0805
Manufacturer NIC-Components Corp.
Catalog TVS - Varistors, MOVs
Description Varistors; MLV Transient Voltage Suppressors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987172-NVS-SMD X7R 100 V 0,1 UF G0805
Categories TVS - Varistors,MOVs
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NVS-SMD X7R 100 V 0,1 UF G0805 CAD Model

Description

The NVS-SMD X7R 100 V 0.1 UF G0805 is a ceramic multilayer capacitor (MLCC) manufactured by NIC Components Corp. This capacitor is designed for surface mount applications and features an X7R dielectric. X7R dielectric capacitors are known for their stable performance over a wide range of temperatures and voltages. The 0805 designation refers to the physical size of the capacitor, which is 0.08 inches in length and 0.05 inches in width. It is commonly used for decoupling, filtering, and bypass applications in various electronic circuits. The capacitor has a capacitance of 0.1 microfarads (uF) and a voltage rating of 100 volts (V).

Applications:

  • Decoupling: Used to decouple power supply lines, reducing noise and voltage transients.
  • Filtering: Employed in filter circuits to remove unwanted frequencies from signals.
  • Bypass: Utilized to bypass high-frequency signals to ground, improving signal integrity.
  • Timing Circuits: Used in timing circuits for various electronic applications.
  • General-Purpose Applications: Suitable for a wide range of general-purpose applications in electronic circuits.

Features:

  • X7R Dielectric: Offers stable performance over temperature and voltage variations.
  • Surface Mount Device (SMD): Designed for surface mount applications, enabling automated assembly.
  • 0805 Package Size: Compact size allows for high-density board designs.
  • High Capacitance: Provides a capacitance of 0.1 uF for various circuit requirements.
  • High Voltage Rating: Rated for 100 V, suitable for medium-voltage applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Stable Performance: Ensures reliable operation over a wide range of temperatures and voltages.
  • High Reliability: Offers robust and dependable performance in demanding applications.
  • Compact Size: Enables the design of high-density electronic circuits.
  • Easy Assembly: Simplifies the assembly process in surface mount applications.
  • Wide Availability: Easily sourced from various electronic component distributors.

Additional Details:

The NVS-SMD X7R 100 V 0.1 UF G0805 capacitor is commonly used in applications where stable capacitance and low equivalent series resistance (ESR) are required. The X7R dielectric provides a capacitance change of ±15% over the temperature range of -55°C to +125°C. It is crucial to follow proper soldering techniques to ensure reliable connection to the printed circuit board. The capacitor is typically packaged in tape and reel for automated placement. Datasheets are available providing detailed electrical characteristics, dimensions, and performance specifications.

You May Also Be Interested in

AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1993
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Panasonic
Lowest to $0.0381
Bourns Inc.
Lowest to $0.0403
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess