EN
  • EN
  • DE

FH12-15S-0.5SV(62)

Part No FH12-15S-0.5SV(62)
Manufacturer Hirose Electric Co Ltd
Catalog FFC, FPC (FlatFlexible) Connectors
Description 0.5mm/1.0mm Pitch FPC/FFC Connectors, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059098-FH12-15S-0.5SV(62)
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FH12-15S-0.5SV(62) CAD Model

Description

The Hirose FH12-15S-0.5SV(62) is a low-profile, FFC/FPC (Flexible Flat Cable/Flexible Printed Circuit) connector with a 0.5mm pitch. It is designed for easy and reliable connection of FFC/FPC in compact electronic devices. The '15S' indicates the number of contacts (15), and '0.5SV' specifies the 0.5mm pitch and SMT (Surface Mount Technology) type with a vertical orientation.

Applications:

  • Smartphones and mobile devices: Connects displays, cameras, and other internal components.
  • Laptop computers: Used for connecting LCD panels, touch screens, and keyboard assemblies.
  • Digital cameras: Connects image sensors, LCD screens, and control panels.
  • Printers and scanners: Connects print heads, scanning sensors, and control boards.
  • Medical devices: Used in portable medical equipment for connecting various modules.

Features:

  • Low profile design: Saves valuable space in compact electronic devices.
  • 0.5mm pitch: Allows for high-density mounting and miniaturization.
  • SMT (Surface Mount Technology): Facilitates automated assembly and reduces manufacturing costs.
  • Vertical orientation: Provides convenient cable insertion and extraction.
  • Secure locking mechanism: Ensures reliable connection and prevents accidental disconnection.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Reduced product size: Enables smaller and more compact designs.
  • Simplified assembly process: Streamlines manufacturing and reduces production costs.
  • Increased system reliability: Ensures stable and consistent connection.
  • Improved signal integrity: Minimizes signal loss and interference.
  • Compliance with environmental regulations: Meets industry standards for environmentally friendly products.

Additional Details:

The FH12 series connectors are designed for easy and reliable FFC/FPC connection. Key specifications include the number of contacts, pitch (mm), voltage rating, current rating, and operating temperature range. Refer to the Hirose Electric datasheet for detailed mechanical dimensions, electrical characteristics, and environmental specifications. Proper handling and soldering techniques are crucial for reliable connection to the PCB. The connector is constructed with high-quality materials to ensure durability and long-term performance. The secure locking mechanism ensures that the FFC/FPC remains securely connected even under vibration or mechanical stress. The vertical orientation allows for easy cable insertion and extraction, simplifying assembly and maintenance.

You May Also Be Interested in

TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us
TE Connectivity
019 HOUSING FFC RCPT 100CL SR
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN TIN
Lowest to $0.8710

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess