EN
  • EN
  • DE

BP-16232

Part No BP-16232
Manufacturer Essentra Components
Catalog Hole Plugs - Tapered Caps
Description HOLE PLUG 0.551" THRMPLTC BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Essentra Components
Series Richco, BP
Package Bulk
Product Status Active
Type Body Plug
Color Black
Material Thermoplastic Elastomer
Hole Diameter 0.551" (14.00mm)
Flange Diameter 0.906" (23.00mm)
Panel Thickness 0.031" ~ 0.079" (0.79mm ~ 2.00mm)
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
California Prop 65 Warning Information
Win Source Part Number 1127211-BP-16232
Ultra Librarian 3D Model Ultra Librarian BP-16232 CAD Model

Description

The Richco BP series body plug is a black tapered cap designed for hardware and fasteners. It is manufactured by Essentra Components.

  • Material: Thermoplastic Elastomer
  • Flange Diameter: 0.906 inches
  • Hole Diameter: 0.551 inches
  • Panel Thickness: 0.031 to 0.079 inches
  • Standard Package: 1,000 pieces
  • Status: Active
  • REACH: Not Affected
  • ECCN: EAR99

You May Also Be Interested in

Heyco Products Corporation
G 375 BLACK
Need more? Email Us
Heyco Products Corporation
HFP 500 94V-O BLACK
Need more? Email Us
Essentra Components
HOLE PLUG LOW-DENSITY PE BLUE
Need more? Email Us
Essentra Components
HOLE PLUG 0.687" NYLON BLACK
Lowest to $0.0956
Heyco Products Corporation
GPT 1375 BLACK / Hole Plug 1.375" (34.93mm) Nylon Black
Need more? Email Us
Heyco Products Corporation
DPT 875 BLACK
Need more? Email Us
B7A
Essentra Components
HOLE PLUG HIGH-DENSITY PE BLUE
Need more? Email Us
R1A
Essentra Components
NPT THREADED PLUG -SQUARE HEAD,
Lowest to $3.4581
Heyco Products Corporation
HOLE PLUG 0.875\
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess