EN
  • EN
  • DE

62MP0687

Part No 62MP0687
Manufacturer Essentra Components
Catalog Hole Plugs - Tapered Caps
Description HOLE PLUG 0.687" NYLON BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Essentra Components
Series MicroPlastics
Package Bulk
Product Status Active
Color Black
Material Nylon
Hole Diameter 0.687" (17.45mm) 11/16"
Flange Diameter 0.781" (19.84mm)
Panel Thickness 0.125" (3.18mm) 1/8"
Standard Package 1,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 888661-62MP0687
Ultra Librarian 3D Model Ultra Librarian 62MP0687 CAD Model

Description

The MicroPlastics hole plug is a black tapered cap designed for hardware and fasteners.

  • Material: Nylon
  • Panel Thickness: 0.125 inches
  • Flange Diameter: 0.781 inches
  • Hole Diameter: 0.687 inches
  • Standard Package: 1,000 pieces
  • Manufacturer: Essentra Components
  • Status: Active
  • ECCN Classification: EAR99

You May Also Be Interested in

M20
Altech corporation
M20PLUG FOR ALUMINUM ENCLOSURES
Lowest to $0.0387
Heyco Products Corporation
DP 812 BLACK
Lowest to $102.4069
Heyco Products Corporation
DP 687 BLACK
Need more? Email Us
Essentra Components
HOLE PLUG 0.375\
Need more? Email Us
Essentra Components
UNF THREADED PROTECTION PLUG, CO
Need more? Email Us
Essentra Components
TAPERED CAP - OD RANGE: 51.3 - 5
Need more? Email Us
Heyco Products Corporation
GPT 1375 BLACK / Hole Plug 1.375" (34.93mm) Nylon Black
Need more? Email Us
Essentra Components
HOLE PLUG 0.312\
Need more? Email Us
Heyco Products Corporation
WP 187 CLEAR
Lowest to $0.0818

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0956 $57.8380
1,475+ $0.0785 $115.7875
2,280+ $0.0760 $173.2800
3,140+ $0.0736 $231.1040
4,070+ $0.0711 $289.3770
5,435+ $0.0638 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess