EN
  • EN
  • DE
Part No 2058
Manufacturer Heyco Products Corporation
Catalog Bushings, Grommets
Description SB 500-4 BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Bushings, Grommets
Mfr Heyco Products Corporation
Package Box
Product Status Active
Bushing, Grommet Type Bushing
For Use With/Related Products Cable, Wires
Panel Thickness 0.125" (3.18mm)
Panel Cutout Dimensions Circular - 0.500" (12.70mm)
Diameter - Inside 0.250" (6.35mm)
Material Polyamide (PA66), Nylon 6/6
Color Black
Material Flammability Rating UL94 V-2
Standard Package 7,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
California Prop 65 Warning Information
Win Source Part Number 854522-2058
Ultra Librarian 3D Model Ultra Librarian 2058 CAD Model

Description

The 854522-2058 is a black bushing grommet designed for managing cables and wires manufactured by Heyco Products Corporation.

  • Color: Black
  • Material: Polyamide (PA66) and Nylon 6/6
  • Flammability Rating: UL94 V-2
  • Panel Cutout: 0.500" (12.70mm)
  • Panel Thickness: 0.125" (3.18mm)
  • Application: Cables and Wires
  • Package: 7,500 pcs
  • Product Status: Active
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)
  • California Prop 65: Compliant with warning information

You May Also Be Interested in

Essentra Components
GROMMET 1.500" RUBBER BLACK
Lowest to $2.0600
Panduit Corp
RAISED FLOOR AIR SEALING GROMMET / Circular - 5.000" (127.00mm) Grommet, Raised Floor 4.700" (119.38mm) Navy
Need more? Email Us
TE Connectivity
BUSHING SPLIT 0.043" BRASS
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
GROMMET STRIP SIZE 3 NATURA 25M / Edging - 82' L (25.00m) Grommet - Edging, Solid Natural
Need more? Email Us
Essentra Components
BUSHING SPLIT 0.500" NYLON BLACK / Circular - 0.752" (19.10mm) Bushing, Split 0.500" (12.70mm) Black
Need more? Email Us
Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Heyco Products Corporation
RDD 601 BLACK / Variable Size Bushing, Strain Relief Variable Size Black
Need more? Email Us
Panduit Corp
GROMMET EDGE SLOT NAT 1=100' / Cable Accessories Grommet Polyethylene Natural
Lowest to $6.2425

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess