EN
  • EN
  • DE

2-1991136-0

Part No 2-1991136-0
Manufacturer TE Connectivity
Catalog Bushings, Grommets
Description GROMMET STRIP SIZE 3 NATURA 25M / Edging - 82' L (25.00m) Grommet - Edging, Solid Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Bushings, Grommets
Mfr TE Connectivity Raychem Cable Protection
Package Spool
Bushing, Grommet Type Grommet - Edging, Solid
For Use With/Related Products Edges, Irregular Holes
Panel Thickness 0.045" ~ 0.055" (1.14mm ~ 1.40mm)
Panel Cutout Dimensions Edging - 82' L (25.00m)
Material Polyethylene (PE)
Color Natural
Base Product Number 1991136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 2-1991136-0-ND,A122404-250-ND,A122404-ND,A122404,A122404-25,A122404-250
Standard Package 1
Win Source Part Number 963790-2-1991136-0
Ultra Librarian 3D Model Ultra Librarian 2-1991136-0 CAD Model

Description

This cable management bushing is designed for use with edges and irregular holes.

  • Application: Edges and Irregular Holes
  • Color: Natural
  • Material: Polyethylene (PE)
  • Grommet Type: Solid, Edging
  • Package: Spool
  • Panel Cutout Dimensions: 82' L (25.00m)
  • Panel Thickness: 0.045" ~ 0.055" (1.14mm ~ 1.40mm)
  • Material Flammability Rating: Not Specified
  • Package: Non-Standard
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 3926.90.9985
  • Manufacturer: TE Connectivity Raychem Cable Protection

You May Also Be Interested in

Essentra Components
BUSHING SPLIT 0.768" NYLON BLACK
Lowest to $0.1197
Panasonic
Lowest to $41.9819
Essentra Components
Need more? Email Us
Essentra Components
GROMMET 0.610" ELASTOMER BLACK
Lowest to $0.2920
Essentra Components
GROMMET 0.125" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1324
Heyco Products Corporation
SR 31-2 BLACK
Need more? Email Us
Essentra Components
GROM EDGE SOLID ELAST BLK 1=100'
Lowest to $10.0855
Essentra Components
Need more? Email Us
TE Connectivity
BUSHING SPLIT 0.043" BRASS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess