EN
  • EN
  • DE
Part No 1802
Manufacturer Heyco Products Corporation
Catalog Bushings, Grommets
Description RDD 601 BLACK / Variable Size Bushing, Strain Relief Variable Size Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Bushings, Grommets
Mfr Heyco Products Corporation
Series -
Package Box
Bushing, Grommet Type Bushing, Strain Relief
For Use With/Related Products Cable, Wires
Panel Thickness 0.126" (3.20mm)
Panel Cutout Dimensions Variable Size
Diameter - Inside Variable Size
Features -
Material Polyamide (PA66), Nylon 6/6
Color Black
Material Flammability Rating UL94 V-2
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Standard Package 800 pcs
Win Source Part Number 1380580-1802
Ultra Librarian 3D Model Ultra Librarian 1802 CAD Model

Description

The 1380580-1802 is a bushing grommet from Heyco Products Corporation.

  • Type: Bushing Grommet
  • Function: Cable and Wire Management
  • Color: Black
  • Material: Polyamide (PA66), Nylon 6/6
  • Flammability Rating: UL94 V-2
  • Package: Box
  • Standard Package: 800 pcs
  • Panel Cutout: Variable Dimensions
  • Panel Thickness: 0.126" (3.20mm)
  • Classification: EAR99
  • REACH: Unaffected
  • Moisture Sensitivity Level: 1 (Unlimited)
  • California Prop 65: Compliant with Warning Requirements

You May Also Be Interested in

Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Essentra Components
GROMMET 1.500" RUBBER BLACK
Lowest to $2.0600
TE Connectivity
BUSHING SPLIT 0.043" BRASS
Need more? Email Us
Panduit Corp
RAISED FLOOR AIR SEALING GROMMET / Circular - 5.000" (127.00mm) Grommet, Raised Floor 4.700" (119.38mm) Navy
Need more? Email Us
Heyco Products Corporation
SB 1500-18 BLACK
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BUSHING SPLIT 0.768" NYLON BLACK
Lowest to $0.1197
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $3.3622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess