EN
  • EN
  • DE

P05928-B21

Part No P05928-B21
Manufacturer Hewlett Packard
Catalog OEM Parts (O - R)
Description Hpe 480Gb Sata Ri Sff Sc Ds Ssd
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983404-P05928-B21
Categories OEM Parts(O-R)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P05928-B21 CAD Model

Description

The P05928-B21 is a Hewlett Packard Enterprise (HPE) 1.92TB SATA 6G Read Intensive SFF (2.5-inch) SC Solid State Drive (SSD). It is designed for read-intensive applications in servers and storage systems, providing high performance and reliability for demanding workloads.

Applications

  • Cloud Computing: Used in cloud servers to provide high-performance storage for virtual machines and cloud applications.
  • Data Centers: Implemented in data center storage arrays for read-intensive workloads such as content delivery, web caching, and analytics.
  • Virtualization: Employed in virtualized environments to improve the performance of virtual machines and reduce latency.
  • Database Applications: Integrated into database servers for fast data retrieval and reporting.
  • Content Delivery Networks (CDNs): Used in CDNs to accelerate content delivery and improve user experience.

Features

  • 1.92TB Capacity: Provides ample storage capacity for read-intensive applications.
  • SATA 6G Interface: Utilizes a SATA 6Gbps interface for high-speed data transfer.
  • Read Intensive: Optimized for read-intensive workloads with high read IOPS (Input/Output Operations Per Second).
  • SFF (2.5-inch) Form Factor: Small form factor for increased storage density in server and storage systems.
  • SC (Smart Carrier): Smart Carrier design for easy installation and removal.
  • Solid State Drive (SSD): Provides faster performance, lower latency, and higher reliability compared to traditional hard disk drives (HDDs).

Benefits

  • High Performance: Delivers high read performance for read-intensive workloads.
  • Increased Storage Density: Small form factor allows for increased storage density in server and storage systems.
  • Improved Reliability: SSD technology provides higher reliability and lower failure rates compared to HDDs.
  • Reduced Latency: Low latency for faster application response times.
  • Easy Installation: Smart Carrier design simplifies installation and maintenance.

Additional Details

The P05928-B21 is designed to be used in HPE ProLiant servers and storage systems. Detailed technical specifications, including read/write IOPS, latency, and endurance, are available in the product datasheet. It is a key component for improving the performance and reliability of data-intensive applications in modern data centers.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess