EN
  • EN
  • DE

FX638AV

Part No FX638AV
Manufacturer Hewlett Packard
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060026-FX638AV
Categories OEM Parts(F-I)
Manufacturer Hewlett Packard
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FX638AV CAD Model

Description

The Hewlett Packard FX638AV is a motherboard, a critical component in desktop computers. It serves as the central hub, connecting the processor, memory, storage devices, and peripherals, facilitating communication and data transfer between them. This particular model is designed for compatibility with specific HP desktop systems, ensuring proper fit and functionality.

Applications

  • Used in HP Desktop PCs such as HP Compaq series.
  • Used as a replacement part for system repair and maintenance.
  • Used in system upgrades, depending on compatibility.

Features

  • Supports a specific range of Intel processors (socket type varies based on the exact model).
  • Includes multiple memory slots, supporting a certain maximum amount of RAM (DDR type and capacity depend on the model).
  • Offers various expansion slots such as PCI and PCI-e for graphics cards, sound cards, and other add-in cards.
  • Features integrated components like audio and network interfaces, or includes headers for add-on cards.
  • Provides connectors for storage devices, including SATA ports for hard drives and SSDs.
  • Includes front panel connectors for USB ports, audio jacks, and power/reset buttons.
  • May support onboard video graphics.

Benefits

  • Provides a stable and reliable platform for desktop computing.
  • Enables seamless integration with other HP components.
  • Offers expandability options for future upgrades.
  • Facilitates efficient data transfer and processing.
  • Supports a wide range of applications, from basic office tasks to demanding multimedia applications.
  • Ensures compatibility with HP's proprietary system management software.

Additional Details

The FX638AV motherboard adheres to the MicroATX form factor, offering a balance of functionality and compact size. The chipset used on the motherboard determines the specific processors, memory types, and peripherals it supports. It includes necessary I/O ports like USB, Ethernet, audio, and video outputs (VGA or DisplayPort). Firmware updates can be applied to enhance performance, stability, and compatibility with newer hardware components. The motherboard is manufactured with high-quality components to ensure durability and longevity, minimizing the risk of hardware failures. System builders and repair technicians find this motherboard easy to integrate into existing HP systems.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess