EN
  • EN
  • DE
  • IT

CC533A

Part No CC533A
Manufacturer Hewlett Packard
Catalog Custom Parts (B - D)
Description HP Consumables CC533A HP Color LaserJet Magenta
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1170244-CC533A
Categories Custom Parts
Manufacturer Hewlett Packard
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC533A CAD Model

Description

The CC533A is a magenta toner cartridge manufactured by Hewlett-Packard (HP). It is part of the HP Color LaserJet series and is designed for use in various HP color laser printers. The toner cartridge contains magenta toner, which is essential for producing vibrant and accurate color prints.

Applications:

  • Printing documents: Used for printing text-based documents in color, ensuring readability and visual appeal.
  • Printing graphics and images: Suitable for printing high-quality graphics, photos, and images with accurate color representation.
  • Printing marketing materials: Used for creating professional-looking brochures, flyers, and other marketing materials.
  • Printing presentations: Ideal for printing presentation slides with vibrant colors and sharp details.
  • General office printing: Used for a wide range of general office printing tasks that require color output.

Features:

  • Magenta toner: Contains magenta toner, one of the four primary colors used in color printing.
  • High-quality output: Delivers sharp, clear, and vibrant color prints.
  • Consistent performance: Provides consistent print quality throughout the cartridge's lifespan.
  • Easy installation: Designed for easy installation and replacement in compatible HP printers.
  • HP Smart Printing Technology: Some cartridges incorporate HP's Smart Printing Technology for monitoring toner levels and optimizing print quality.

Benefits:

  • Professional-quality prints: Produces professional-looking documents and images with accurate color reproduction.
  • Reliable performance: Provides consistent and reliable printing performance.
  • Easy to use: Simple installation and replacement process minimizes downtime.
  • Cost-effective: Offers a cost-effective solution for color printing needs.
  • Optimized for HP printers: Specifically designed and optimized for use with HP Color LaserJet printers.

Additional Details: The CC533A toner cartridge is specifically designed to work with certain HP Color LaserJet printer models. It's important to check printer compatibility before purchasing the cartridge. HP toner cartridges are designed to work as part of a complete printing system. The approximate page yield for the CC533A magenta toner cartridge is around 2,800 pages, based on 5% coverage. Using genuine HP toner cartridges helps ensure optimal print quality and printer performance, while preventing damage to the printer itself.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess