EN
  • EN
  • DE

M80-4602042

Part No M80-4602042
Manufacturer Harwin Inc.
Catalog Rectangular Connectors
Description CONN RCPT 20POS CRIMP 22AWG GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 11 Weeks
Features 20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG
Manufacturer Harwin Inc.
Series Datamate J-Tek
Package Bulk
Mounting Free Hanging (In-Line)
Family Name M80-460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number M80-4D12042F1, 952-2048, M804602042, M80-4D12042F1-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924976-M80-4602042
Ultra Librarian 3D Model Ultra Librarian M80-4602042 CAD Model

Description

The Its supply and demand status is balanced. This 20-position rectangular receptacle connector crimp gold 22 AWG is suitable for a variety of applications, including aerospace, defense, and industrial automation from Harwin Inc.

    You May Also Be Interested in

    TE Connectivity
    CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
    Lowest to $3.2727
    TE Connectivity
    CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
    Lowest to $0.0209
    Molex, LLC
    CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
    Need more? Email Us
    Molex, LLC
    CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
    Lowest to $0.2843
    Molex, LLC
    CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
    Need more? Email Us
    Amphenol
    CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
    Lowest to $4.0998
    TE Connectivity
    CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
    Lowest to $1.5166
    Panasonic
    CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
    Lowest to $1.5671
    Harwin Inc.
    CONN SIL HDR SLOT 20POS TIN
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $9.9790
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.3914
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    2+ $38.8028 $77.6056
    4+ $31.8382 $127.3528
    5+ $30.8432 $154.2160
    7+ $29.8483 $208.9381
    9+ $28.8533 $259.6797
    12+ $25.8685 $310.4220
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 2,580 pieces
    MOQ: 2 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess