EN
  • EN
  • DE

M50-1900005

Part No M50-1900005
Manufacturer Harwin Inc.
Catalog Shunts, Jumpers
Description CONN SHUNT 1.27MM BLACK / 2 (1 x 2) Position Shunt Connector Black Closed Top 0.050" (1.27mm) Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Shunts, Jumpers
Manufacturer Harwin Inc.
Packaging Bulk
Type Closed Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.050" (1.27mm)
Height 0.118" (3.00mm)
Contact Finish Gold
Contact Finish Thickness 1.00µin (0.025µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polybutylene Terephthalate (PBT)
Current Rating (Amps) 1A
Base Product Number M50-190
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 952-1730,M501900005
Standard Package 1,000
Win Source Part Number 1332964-M50-1900005
Ultra Librarian 3D Model Ultra Librarian M50-1900005 CAD Model

Description

The M50-1900005 is a closed top, 1 x 2, 0.050" (1.27mm) pitch, black, female socket shunt from Harwin Inc.

  • Contact Finish: Gold
  • Contact Finish Thickness: 1.00µin (0.025µm)
  • Material: Polybutylene Terephthalate (PBT)
  • Material Flammability Rating: UL94 V-0
  • Packaging: Bulk
  • Standard Package: 1,000
  • Height: 0.118" (3.00mm)
  • Current Rating: 1A
  • ECCN: Unaffected
  • REACH: Unaffected

You May Also Be Interested in

Samtec Inc.
Lowest to $0.3551
Sullins Connector Solutions
CONN JUMPER SHORTING 1.27MM GOLD / Conn Jumper F 2 POS 1.27mm ST
Lowest to $0.2196
Samtec Inc.
Lowest to $0.5065
Amphenol FCI
CONN SHUNT 2POS .100 HIBOX 15AU
Lowest to $0.4366
Samtec Inc.
CONN SHUNT
Lowest to $0.1498
Sullins Connector Solutions
CONN JUMPER SHORTING GOLD FLASH
Lowest to $0.4301
Samtec Inc.
Need more? Email Us
TE Connectivity
AMP SHUNT ASS'Y / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Samtec Inc.
SHUNT JUMPER
Lowest to $0.2782

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5279 $50.1505
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4061 $201.0195
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess