EN
  • EN
  • DE

C0570A.41.10

Part No C0570A.41.10
Manufacturer General Cable/Carol Brand
Catalog Multiple Conductor Cables
Description MULTI-PAIR 4COND 22AWG GRY 1000'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer General Cable/Carol Brand
Cable Type Multi-Pair
Number of Conductors 4 (2 Pair Twisted)
Wire Gauge 22 AWG
Conductor Strand 7/30
Conductor Material Copper, Annealed Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.327" (8.31mm)
Shield Type Foil
Length 1000.0' (304.8m)
Jacket Color Gray
Ratings ASTM B-33
Features Drain Wire
Voltage 300V
Operating Temperature Range -20°C ~ 105°C
Usage Communication, Control
Jacket (Insulation) Thickness 0.042" (1.07mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Flexfoil
Shield Coverage 100%
Win Source Part Number 785082-C0570A.41.10
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian C0570A.41.10 CAD Model

Description

The 785082-C0570A.41.10 is a multi-pair cable manufactured by General Cable/Carol Brand.

  • Wire Gauge: 22 AWG
  • Length: 1000.0' (304.8m)
  • Applications: Communication and Control
  • Voltage Rating: 300V
  • Number of Conductors: 4
  • Twisted Pair: 2
  • Shield Material: Flexfoil
  • Conductor Strand: 7/30
  • Conductor Material: Copper, Annealed Tinned
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Jacket Insulation Diameter: 0.327" (8.31mm)
  • Jacket Color: Gray
  • Conductor Insulation Material: Poly-Vinyl Chloride (PVC)
  • Conductor Insulation Thickness: 0.042" (1.07mm)
  • ASTM Standard: B-33
  • Shield Coverage: 100%

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 18 AWG
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 12 AWG
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
TECC0019C7 / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 22 AWG Foil, Braid
Need more? Email Us
Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8226 $54.6780
70+ $1.4955 $104.6850
105+ $1.4488 $152.1240
145+ $1.4020 $203.2900
185+ $1.3553 $250.7305
250+ $1.2151 $303.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess