EN
  • EN
  • DE

1552100001

Part No 1552100001
Manufacturer Molex, LLC
Catalog Multiple Conductor Cables
Description CABLE 3COND 24AWG BLACK 600M / 3 Conductor Multi-Conductor Cable Black 24 AWG 1968.5' (600.0m)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Molex
Series Flamar 155210
Package Spool
Cable Type Multi-Conductor
Number of Conductors 3
Wire Gauge 24 AWG
Conductor Strand 32/0.0039"
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.177" (4.50mm)
Length 1968.5' (600.0m)
Jacket Color Black
Ratings UL Style 2464
Voltage 300 V
Temperature Range - Operating 5°C ~ 80°C
Usage Industrial, Signal, Control
Jacket (Insulation) Thickness 0.0098" (0.250mm)
Conductor Insulation Thermoplastic Elastomer (TPE)
Base Product Number 155210
Standard Package 600
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1351749-1552100001
Ultra Librarian 3D Model Ultra Librarian 1552100001 CAD Model

Description

The Molex multiple conductor cables are designed for use in industrial, signal, and control applications.

  • Material: high-quality copper material
  • Insulation: thermoplastic elastomer (TPE)
  • Package: spool package
  • Length: 1968.5 feet (600.0m)
  • Voltage Rating: 300V
  • Shielded: yes
  • Compliance: UL Style 2464 rated applications

You May Also Be Interested in

HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4895 $58.3635
32+ $3.6833 $117.8656
49+ $3.5690 $174.8810
67+ $3.4535 $231.3845
87+ $3.3380 $290.4060
116+ $2.9926 $347.1416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,332 pieces
In Stock: 66,666 pieces Factory Stock: 66,666 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess