EN
  • EN
  • DE

09200160301ML

Part No 09200160301ML
Manufacturer HARTING
Catalog Heavy Duty Connectors - Housings, Hoods, Bases
Description CONN BASE BOTTOM ENTRY SZ16A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Base - Panel Mount
Style Bottom Entry
Size 16A
Lock Location Locking Clip (1) on Base Bottom
Size / Dimension 3.780" L x 1.161" W x 1.024" H (96.00mm x 29.50mm x 26.00mm)
Housing Color Gray
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634604-09200160301ML
Ultra Librarian 3D Model Ultra Librarian 09200160301ML CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN BASE BOTTOM ENTRY SZ16A
Need more? Email Us
Phoenix Contact
CONN HOOD SIDE OR TOP ENTRY SZB1
Need more? Email Us
Amphenol
CONN HOOD SIDE ENTRY SZE16 PG21
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ6 PG21
Need more? Email Us
TE Connectivity
CONN BASE BOTTOM ENTRY SZ5
Need more? Email Us
Phoenix Contact
CONN BASE BOTTOM ENTRY SZB16
Need more? Email Us
TE Connectivity
CONN HOOD SIDE ENTRY SZ4 PG16
Need more? Email Us
TE Connectivity
CONN BASE SIDE ENTRY SZ6 PG21
Need more? Email Us
TE Connectivity
CONN BASE BOTTOM ENTRY SZ4
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess