Products specifications Report Issue?

Categories Uncategorized
Manufacturer Feeling
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823462-FP6161DR-LF-ADJ
Ultra Librarian 3D Model Ultra Librarian FP6161DR-LF-ADJ CAD Model

Description

The FP6161DR-LF-ADJ is a high-performance, adjustable output voltage, step-down DC-DC converter manufactured by Feeling. This converter is designed to provide efficient and reliable power conversion in a variety of applications. Its adjustable output voltage feature allows for flexibility in powering different types of electronic devices.

Applications:

  • Portable Devices: Power management for smartphones, tablets, and other portable electronic devices.
  • Power Banks: Efficient voltage regulation in power bank systems.
  • Solid State Drives (SSDs): Providing stable power to SSDs.
  • Networking Equipment: Powering routers, switches, and other networking devices.
  • Industrial Control Systems: Used in various industrial control applications requiring efficient and adjustable power supplies.

Features:

  • Adjustable Output Voltage: Allows for flexible configuration to meet different voltage requirements.
  • High Efficiency: Minimizes power losses and extends battery life in portable applications.
  • Synchronous Rectification: Improves efficiency by using synchronous MOSFETs for rectification.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Short Circuit Protection: Shuts down the converter in the event of a short circuit.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the device at high temperatures.
  • Under-Voltage Lockout (UVLO): Ensures proper operation by disabling the converter when the input voltage is too low.

Benefits:

  • Versatile Power Solution: Adjustable output voltage makes it suitable for a wide range of applications.
  • Extended Battery Life: High efficiency operation maximizes battery life in portable devices.
  • Improved Reliability: Built-in protection features enhance the reliability of the device.
  • Reduced Heat Dissipation: Efficient power conversion minimizes heat generation.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Stable Performance: Provides a stable and reliable voltage supply for sensitive electronic components.

Additional Details:

The FP6161DR-LF-ADJ typically operates within a specified input voltage range, and the output voltage can be adjusted using external resistors. The specific adjustment range and other detailed specifications can be found in the Feeling datasheet. This device is lead-free and RoHS compliant.

You May Also Be Interested in

Inphi Corporation
OCTAL 10G CDR WITH QUAD EDC - SR / Octal 10G CDR with Quad EDC - SR, Twinax, and LRM Support, 196 pin FCBGA
Need more? Email Us
ECAD model for WPCS4340C.A0-900031
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708562
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $65.1941
ECAD model for 88EA6352A1-TFJ2A000
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
ECAD model for 2450L/C402D
Inphi Corporation
IC ETH AGGREGATOR
Lowest to $653.9873
ECAD model for RPCS6001C.A0-998962
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
ECAD model for PTG-5T101011T
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708368
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708326
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $1.1819
ECAD model for BCX5316TC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3764 $65.8700
420+ $0.3091 $129.8220
650+ $0.3002 $195.1300
895+ $0.2897 $259.2815
1,155+ $0.2807 $324.2085
1,550+ $0.2510 $389.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,900 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention